D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-QSOP
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-QSOP
IC OCTAL TRANS LATCH 20QSOP
IC OCTAL TRANS LATCH 20QSOP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | PI74FCT2373ATQ-ND | PI74FCT2373ATQ | PI74FCT2373ATQ | PI74FCT2373ATQ |
| Product Name | Latches | Latches | Logic - Latches | Integrated Circuits (ICs) - Logic - Latches |
| Latch Type | Transparent-D | D; Transparent-D | ||
| Output Characteristics | 3-State | |||
| Supply Voltage | 4.75V ~ 5.25V | 4.75V ~ 5.25V | ||
| Low-level Output Current (Sink) | 12 mA | 12 mA |