DIODES Incorporated Flip Flops PI74FCT162374ATA

Description
"Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-TFSOP (0.240"", 6.10mm Width)"
Request a Quote Datasheet
Description
"Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-TFSOP (0.240"", 6.10mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - PI74FCT162374ATA-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-TFSOP (0.240"", 6.10mm Width)"

"Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-TFSOP (0.240"", 6.10mm Width)"

Buy Now Datasheet
Flip Flops - PI74FCT162374ATA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-TFSOP (0.240", 6.10mm Width)

Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-TFSOP (0.240", 6.10mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - PI74FCT162374ATA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
PI74FCT162374ATA
Integrated Circuits (ICs) - Logic - Flip Flops PI74FCT162374ATA
IC FF D-TYPE DUAL 8BIT 48TSSOP

IC FF D-TYPE DUAL 8BIT 48TSSOP

Supplier's Site
Logic - Flip Flops - PI74FCT162374ATA - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
PI74FCT162374ATA
Logic - Flip Flops PI74FCT162374ATA
IC FF D-TYPE DUAL 8BIT 48TSSOP

IC FF D-TYPE DUAL 8BIT 48TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number PI74FCT162374ATA-ND PI74FCT162374ATA PI74FCT162374ATA PI74FCT162374ATA
Product Name Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops
Flip-Flop Type D D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V
Output Characteristics 3-State
Propagation Delay 6.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN54LVTH162374 3.3-V ABT 16-Bit Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9854201QXA - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.6V
Output Characteristics 3-State
View Details
Flip Flops - 74HCT574PW,112-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V
View Details
3 suppliers
Logic - Logic - Flip Flops - 74HC74A - 857889-74HC74A - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Logic - Flip Flops - 74AC11074DE4 - Lingto Electronic Limited
Specs
fMAX 150 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details