DIODES Incorporated Logic - Logic - Translators, Level Shifters - PI74AVC164245AE PI74AVC164245AE

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 061625-PI74AVC164245 AE Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 8 Voltage - VCCA: 2.3V to 2.7V Voltage - VCCB: 3V to 3.6V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TSSOP Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Communications & Networking Quantity per package: 39
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 061625-PI74AVC164245 AE Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 8 Voltage - VCCA: 2.3V to 2.7V Voltage - VCCB: 3V to 3.6V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TSSOP Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Communications & Networking Quantity per package: 39
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - PI74AVC164245AE - 061625-PI74AVC164245AE - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - PI74AVC164245AE
061625-PI74AVC164245AE
Logic - Logic - Translators, Level Shifters - PI74AVC164245AE 061625-PI74AVC164245AE
Manufacturer: Diodes Incorporated Win Source Part Number: 061625-PI74AVC164245 AE Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 8 Voltage - VCCA: 2.3V to 2.7V Voltage - VCCB: 3V to 3.6V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TSSOP Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Communications & Networking Quantity per package: 39

Manufacturer: Diodes Incorporated
Win Source Part Number: 061625-PI74AVC164245AE
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 8
Voltage - VCCA: 2.3V to 2.7V
Voltage - VCCB: 3V to 3.6V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Communications & Networking
Quantity per package: 39

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 061625-PI74AVC164245AE
Product Name Logic - Logic - Translators, Level Shifters - PI74AVC164245AE
Output Characteristics Tri-State, Non-Inverted
Unlock Full Specs
to access all available technical data

Similar Products

 - 7989092 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V
Package Type SOIC
View Details
8-bit serial-in/serial-out or parallel-out shift register with output latches - 74VHCT595D-Q100J - Nexperia B.V.
Specs
Register Type Serial In / Serial Out - Shift Right
Supply Voltage +7.0
Features ESD Protection
View Details
5 suppliers
CD4021B CMOS 8-Stage Static Shift Register - CD4021BPWR - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
6 suppliers