Pericom Semiconductor Corp. Logic - Logic - Translators, Level Shifters - PI74AVC164245A PI74AVC164245A

Description
Manufacturer: Pericom Win Source Part Number: 1237643-PI74AVC16424 5A Manufacturer Homepage: www.pericom.com Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Pericom Win Source Part Number: 1237643-PI74AVC16424 5A Manufacturer Homepage: www.pericom.com Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - PI74AVC164245A - 1237643-PI74AVC164245A - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - PI74AVC164245A
1237643-PI74AVC164245A
Logic - Logic - Translators, Level Shifters - PI74AVC164245A 1237643-PI74AVC164245A
Manufacturer: Pericom Win Source Part Number: 1237643-PI74AVC16424 5A Manufacturer Homepage: www.pericom.com Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Pericom
Win Source Part Number: 1237643-PI74AVC164245A
Manufacturer Homepage: www.pericom.com
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1237643-PI74AVC164245A
Product Name Logic - Logic - Translators, Level Shifters - PI74AVC164245A
Unlock Full Specs
to access all available technical data

Similar Products

 - 54L165AJ/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; Other; CDIP
View Details
CD4034B CMOS 8-Stage Static Bidirectional Parallel/Serial Input/Output Bus Register - CD4034BE - Texas Instruments
Specs
Shift Direction Bidirectional
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
View Details
5 suppliers
Shift Registers - 74AHC164D,112-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2V ~ 5.5V
Output Characteristics Push-Pull
View Details
4 suppliers
 - 7989045P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details