DIODES Incorporated Flip Flops PI74AVC+16721A

Description
Flip Flop 1 Element D-Type 20 Bit Positive Edge 56-TFSOP (0.240", 6.10mm Width)
Datasheet
Description
Flip Flop 1 Element D-Type 20 Bit Positive Edge 56-TFSOP (0.240", 6.10mm Width)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - PI74AVC+16721A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
PI74AVC+16721A
Flip Flops PI74AVC+16721A
Flip Flop 1 Element D-Type 20 Bit Positive Edge 56-TFSOP (0.240", 6.10mm Width)

Flip Flop 1 Element D-Type 20 Bit Positive Edge 56-TFSOP (0.240", 6.10mm Width)

Buy Now Datasheet
Logic - Flip Flops - PI74AVC+16721A - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
PI74AVC+16721A
Logic - Flip Flops PI74AVC+16721A
IC FF D-TYPE SNGL 20BIT 56TSSOP

IC FF D-TYPE SNGL 20BIT 56TSSOP

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops
Product Number PI74AVC+16721A PI74AVC+16721A
Product Name Flip Flops Logic - Flip Flops
Flip-Flop Type D
Supply Voltage 3.6V; 1.65V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 56-TFSOP (0.240\", 6.10mm Width); SOP
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 1727-6097-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 1.65V ~ 3.6V
View Details
3 suppliers
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 12.5 ns
View Details