DIODES Incorporated Flip Flops PI74AVC+16374A

Description
Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-TFSOP (0.240", 6.10mm Width)
Datasheet
Description
Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-TFSOP (0.240", 6.10mm Width)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - PI74AVC+16374A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
PI74AVC+16374A
Flip Flops PI74AVC+16374A
Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-TFSOP (0.240", 6.10mm Width)

Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-TFSOP (0.240", 6.10mm Width)

Buy Now Datasheet
Logic - Flip Flops - PI74AVC+16374A - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
PI74AVC+16374A
Logic - Flip Flops PI74AVC+16374A
IC FF D-TYPE DUAL 8BIT 48TSSOP

IC FF D-TYPE DUAL 8BIT 48TSSOP

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops
Product Number PI74AVC+16374A PI74AVC+16374A
Product Name Flip Flops Logic - Flip Flops
Flip-Flop Type D
Supply Voltage 3.6V; 1.4V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 48-TFSOP (0.240\", 6.10mm Width); SOP
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74AC377SC - Lingto Electronic Limited
Rochester Electronics
Specs
fMAX 175 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Dual JK flip-flop with set and reset; positive-edge-trigger - 74HCT109PW-Q100J - Nexperia B.V.
Specs
Flip-Flop Type J-K
Triggering Positive-edge Triggered
Supply Voltage +7
View Details
7 suppliers
Flip Flops - 54LS377LMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers