DIODES Incorporated Universal Bus Functions PI74AVC+16268A

Description
Registered Bus Exchanger 12 ~ 24-Bit 56-TSSOP
Request a Quote Datasheet
Description
Registered Bus Exchanger 12 ~ 24-Bit 56-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Universal Bus Functions - PI74AVC+16268A-ND - DigiKey
Thief River Falls, MN, United States
Universal Bus Functions
PI74AVC+16268A-ND
Universal Bus Functions PI74AVC+16268A-ND
Registered Bus Exchanger 12 ~ 24-Bit 56-TSSOP

Registered Bus Exchanger 12 ~ 24-Bit 56-TSSOP

Buy Now Datasheet
Universal Bus Functions - PI74AVC+16268A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Universal Bus Functions
PI74AVC+16268A
Universal Bus Functions PI74AVC+16268A
Registered Bus Exchanger 12 ~ 24-Bit 56-TSSOP

Registered Bus Exchanger 12 ~ 24-Bit 56-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number PI74AVC+16268A-ND PI74AVC+16268A
Product Name Universal Bus Functions Universal Bus Functions
Supply Voltage Other; 1.65V ~ 3.6V 3.6V; Other; 1.65V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 704-4004 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 40 C (-4 to 104 F)
View Details
DIP Interface Transceiver IC - 752-A5350CA - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -10 C (14 F)
View Details
7 suppliers
 - 74LVCH162373ADGG:1 - Rochester Electronics
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SOT362
View Details