DIODES Incorporated Latches PI74ALVTC16373A

Description
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Request a Quote Datasheet
Description
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - PI74ALVTC16373A-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - PI74ALVTC16373A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
PI74ALVTC16373A
Integrated Circuits (ICs) - Logic - Latches PI74ALVTC16373A
IC 16-BIT TRANSP LATCH 48-TSSOP

IC 16-BIT TRANSP LATCH 48-TSSOP

Supplier's Site
Latches - PI74ALVTC16373A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP

Buy Now Datasheet
Logic - Latches - PI74ALVTC16373A - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
PI74ALVTC16373A
Logic - Latches PI74ALVTC16373A
IC 16-BIT TRANSP LATCH 48-TSSOP

IC 16-BIT TRANSP LATCH 48-TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number PI74ALVTC16373A-ND PI74ALVTC16373A PI74ALVTC16373A PI74ALVTC16373A
Product Name Latches Integrated Circuits (ICs) - Logic - Latches Latches Logic - Latches
Latch Type Transparent-D D; Transparent-D
Output Characteristics 3-State
Supply Voltage 1.8V ~ 3.6V 3.6V 3.6V; 1.8V ~ 3.6V
Low-level Output Current (Sink) 6 mA 6 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD4042B CMOS Quad Clocked 'D' Latch - CD4042BPWE4 - Texas Instruments
Specs
Supply Voltage 3V; 10
Operating Current 0.0600 mA
Propagation Delay 200 ns
View Details
4 suppliers
Logic Family / Base Number Nexperia - 24AC3285 - Newark, An Avnet Company
Specs
Propagation Delay 18.8 ns
Package Type TSSOP; TSSOP
Number of Pins 20
View Details
Logic - Latches - 74AC573MTCX - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Fast CMOS Octal Transparent Latch - 5962-9223803M2A - Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type LEADLESS CC STD OUTLINE
View Details