Manufacturer: Diodes Incorporated
Win Source Part Number: 930507-PI74ALVCH1650
Series: 74ALVCH
Operating Temperature Range: -40°C ~ 85°C
Features: Universal Bus Transceiver 18-Bit 56-TSSOP
Package: Tube
Package: 56-TFSOP (0.240", 6.10mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 74ALVCH16501
Categories: Integrated Circuits (ICs)
Case / Package: 56-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 35
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 930507-PI74ALVCH16501A |
| Product Name | Logic - Logic - Universal Bus Functions - PI74ALVCH16501A |