DIODES Incorporated Latches PI74ALVCH16260A

Description
D-Type, Addressable 1 Channel 12:24 IC Tri-State 56-TSSOP
Request a Quote Datasheet
Description
D-Type, Addressable 1 Channel 12:24 IC Tri-State 56-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - PI74ALVCH16260A-ND - DigiKey
Thief River Falls, MN, United States
D-Type, Addressable 1 Channel 12:24 IC Tri-State 56-TSSOP

D-Type, Addressable 1 Channel 12:24 IC Tri-State 56-TSSOP

Buy Now Datasheet
Latches - PI74ALVCH16260A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type, Addressable 1 Channel 12:24 IC Tri-State 56-TSSOP

D-Type, Addressable 1 Channel 12:24 IC Tri-State 56-TSSOP

Buy Now Datasheet
Logic - Latches - PI74ALVCH16260A - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
PI74ALVCH16260A
Logic - Latches PI74ALVCH16260A
IC 12/14-BIT MUX/LATCH 56-TSSOP

IC 12/14-BIT MUX/LATCH 56-TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - PI74ALVCH16260A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
PI74ALVCH16260A
Integrated Circuits (ICs) - Logic - Latches PI74ALVCH16260A
IC 12/14-BIT MUX/LATCH 56-TSSOP

IC 12/14-BIT MUX/LATCH 56-TSSOP

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number PI74ALVCH16260A-ND PI74ALVCH16260A PI74ALVCH16260A PI74ALVCH16260A
Product Name Latches Latches Logic - Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type Addressable D D
Output Characteristics 3-State
Supply Voltage 2.3V ~ 3.6V 3.6V; 2.3V ~ 3.6V 3.6V
Low-level Output Current (Sink) 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74LV373DB,112 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 16 mA
High-level Output Current (Source) 16 mA
View Details
SN54HC259 8-Bit Addressable Latches - 8551901FA - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 6
Operating Current 0.0800 mA
View Details
Latches - 74HC259PW,112-ND - DigiKey
Specs
Latch Type Addressable D
Output Characteristics Standard
Supply Voltage 2V ~ 6V
View Details
4 suppliers
16-Bit Transparent Latch - 74FCT162373CTPAG8 - Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type TSSOP; TSSOP 6.1 MM 0.5MM PITCH
View Details