DIODES Incorporated Interface Transceiver IC PI6ULS5V9627AQEX

Description
IC REDRIVER 4 CHAN I2C 16QSOP Product overview: PI6ULS5V9627AQEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI6ULS5V9627AQEX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REDRIVER 4 CHAN I2C 16QSOP Product overview: PI6ULS5V9627AQEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI6ULS5V9627AQEX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Interface Transceiver IC
756-PI6ULS5V9627AQEX
Interface Transceiver IC 756-PI6ULS5V9627AQEX
IC REDRIVER 4 CHAN I2C 16QSOP Product overview: PI6ULS5V9627AQEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI6ULS5V9627AQEX can be used for catalog matching and distributor lookup.

IC REDRIVER 4 CHAN I2C 16QSOP Product overview: PI6ULS5V9627AQEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI6ULS5V9627AQEX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Signal Buffers, Repeaters, Splitters - PI6ULS5V9627AQEX - 889274-PI6ULS5V9627AQEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - PI6ULS5V9627AQEX
889274-PI6ULS5V9627AQEX
Interface - Interface - Signal Buffers, Repeaters, Splitters - PI6ULS5V9627AQEX 889274-PI6ULS5V9627AQEX
Manufacturer: Diodes Incorporated Win Source Part Number: 889274-PI6ULS5V9627A QEX Features: Buffer, ReDriver 4 Channel - 16-QSOP Package: Reel - TR Package: 16-SSOP (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: PI6ULS5 Categories: Integrated Circuits (ICs) Case / Package: 16-QSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 889274-PI6ULS5V9627AQEX
Features: Buffer, ReDriver 4 Channel - 16-QSOP
Package: Reel - TR
Package: 16-SSOP (0.154", 3.90mm Width)
Mounting: Surface Mount
Family Name: PI6ULS5
Categories: Integrated Circuits (ICs)
Case / Package: 16-QSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters - PI6ULS5V9627AQEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
PI6ULS5V9627AQEX
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters PI6ULS5V9627AQEX
IC REDRIVER 4 CHAN I2C 16QSOP

IC REDRIVER 4 CHAN I2C 16QSOP

Supplier's Site
Signal Buffers, Repeaters, Splitters - PI6ULS5V9627AQEX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
PI6ULS5V9627AQEX
Signal Buffers, Repeaters, Splitters PI6ULS5V9627AQEX
Buffer, ReDriver 4 Channel 16-QSOP

Buffer, ReDriver 4 Channel 16-QSOP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 756-PI6ULS5V9627AQEX 889274-PI6ULS5V9627AQEX PI6ULS5V9627AQEX PI6ULS5V9627AQEX
Product Name Interface Transceiver IC Interface - Interface - Signal Buffers, Repeaters, Splitters - PI6ULS5V9627AQEX Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters
Device Type Transceiver Buffer Sensor Interface; Buffer Buffer
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1897974 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details
Quad buffer/line driver; 3-state - 74AHCT126BQ-Q100,1 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
Interface Transceiver IC - 702-SI3220-GQ - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature -40 C (-40 F)
View Details
3 suppliers