DIODES Incorporated Interface - Interface - Signal Buffers, Repeaters, Splitters - PI6ULS5V9617AUEX PI6ULS5V9617AUEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1088059-PI6ULS5V9617 AUEX Type: Buffer, ReDriver Applications: I2C Input: 2-Wire Bus Output: 2-Wire Bus Number of Channels: 2 Capacitance - Input: 7pF Categories: Integrated Circuits Status: Active Supply Voltage - Operating: 0.6 V to 5.5 V Operating Supply Current: 50μA Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1088059-PI6ULS5V9617 AUEX Type: Buffer, ReDriver Applications: I2C Input: 2-Wire Bus Output: 2-Wire Bus Number of Channels: 2 Capacitance - Input: 7pF Categories: Integrated Circuits Status: Active Supply Voltage - Operating: 0.6 V to 5.5 V Operating Supply Current: 50μA Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Signal Buffers, Repeaters, Splitters - PI6ULS5V9617AUEX - 1088059-PI6ULS5V9617AUEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - PI6ULS5V9617AUEX
1088059-PI6ULS5V9617AUEX
Interface - Interface - Signal Buffers, Repeaters, Splitters - PI6ULS5V9617AUEX 1088059-PI6ULS5V9617AUEX
Manufacturer: Diodes Incorporated Win Source Part Number: 1088059-PI6ULS5V9617 AUEX Type: Buffer, ReDriver Applications: I2C Input: 2-Wire Bus Output: 2-Wire Bus Number of Channels: 2 Capacitance - Input: 7pF Categories: Integrated Circuits Status: Active Supply Voltage - Operating: 0.6 V to 5.5 V Operating Supply Current: 50μA Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1088059-PI6ULS5V9617AUEX
Type: Buffer, ReDriver
Applications: I2C
Input: 2-Wire Bus
Output: 2-Wire Bus
Number of Channels: 2
Capacitance - Input: 7pF
Categories: Integrated Circuits
Status: Active
Supply Voltage - Operating: 0.6 V to 5.5 V
Operating Supply Current: 50μA
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
756-PI6ULS5V9617AUEX
Interface Transceiver IC 756-PI6ULS5V9617AUEX
IC BUFFER I2C/SMBUS 8MSOP Product overview: PI6ULS5V9617AUEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI6ULS5V9617AUEX can be used for catalog matching and distributor lookup.

IC BUFFER I2C/SMBUS 8MSOP Product overview: PI6ULS5V9617AUEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI6ULS5V9617AUEX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Communication Interface Chip/UART/485/232 >> Signal Buffers, Repeaters, Splitters - PI6ULS5V9617AUEX - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Communication Interface Chip/UART/485/232 >> Signal Buffers, Repeaters, Splitters
PI6ULS5V9617AUEX
Communication Interface Chip/UART/485/232 >> Signal Buffers, Repeaters, Splitters PI6ULS5V9617AUEX
2 I2C MSOP-8 Signal Buffers, Repeaters, Splitters ROHS

2 I2C MSOP-8 Signal Buffers, Repeaters, Splitters ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters - PI6ULS5V9617AUEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
PI6ULS5V9617AUEX
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters PI6ULS5V9617AUEX
IC BUFFER I2C/SMBUS 8MSOP

IC BUFFER I2C/SMBUS 8MSOP

Supplier's Site
Signal Buffers, Repeaters, Splitters - PI6ULS5V9617AUEX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
PI6ULS5V9617AUEX
Signal Buffers, Repeaters, Splitters PI6ULS5V9617AUEX
Buffer, ReDriver 2 Channel 8-MSOP

Buffer, ReDriver 2 Channel 8-MSOP

Buy Now Datasheet
Level Translating I2C Bus/smbus Repeater Diodes Inc. - 29AK3775 - Newark, An Avnet Company
Chicago, IL, United States
Level Translating I2C Bus/smbus Repeater Diodes Inc.
29AK3775
Level Translating I2C Bus/smbus Repeater Diodes Inc. 29AK3775
LEVEL TRANSLATING I2C BUS/SMBUS REPEATER

LEVEL TRANSLATING I2C BUS/SMBUS REPEATER

Supplier's Site
Signal Buffers, Repeaters, Splitters - PI6ULS5V9617AUEX - ODG (Origin Data Global)
Shenzhen, China
Signal Buffers, Repeaters, Splitters
PI6ULS5V9617AUEX
Signal Buffers, Repeaters, Splitters PI6ULS5V9617AUEX
IC BUFFER I2C/SMBUS 8MSOP

IC BUFFER I2C/SMBUS 8MSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1088059-PI6ULS5V9617AUEX 756-PI6ULS5V9617AUEX PI6ULS5V9617AUEX PI6ULS5V9617AUEX PI6ULS5V9617AUEX 29AK3775 PI6ULS5V9617AUEX
Product Name Interface - Interface - Signal Buffers, Repeaters, Splitters - PI6ULS5V9617AUEX Interface Transceiver IC Communication Interface Chip/UART/485/232 >> Signal Buffers, Repeaters, Splitters Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters Level Translating I2C Bus/smbus Repeater Diodes Inc. Signal Buffers, Repeaters, Splitters
Device Type Buffer Transceiver UART; Buffer Sensor Interface; Buffer Buffer Level Translator Buffer; Buffer, ReDriver
Supply Voltage Other; 0.6 V ~ 5.5 V Other; 0.6V ~ 5.5V Other; 600mV~5.5V Other Other; 0.6V ~ 5.5V Other; 0.6V ~ 5.5V
Features RoHS RoHS RoHS
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Specs
Device Type Laser Driver
Features RoHS
Data Rate 1.00E8 kbps
View Details
Interface Transceiver IC - 722-SI2493-D-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4053M96G4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details