DIODES Incorporated PMIC - PMIC - Hot Swap Controllers - PI6ULS5V9511AUEX PI6ULS5V9511AUEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 889272-PI6ULS5V9511A UEX Operating Temperature Range: -40°C ~ 85°C (TA) Features: Hot Swap Controller Channel - 8-MSOP Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: PI6ULS5 Categories: Integrated Circuits (ICs) Case / Package: 8-MSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: PI6ULS5V9511AUEXDICT , PI6ULS5V9511AUEXDIDK R, PI6ULS5V9511AUEXDITR
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 889272-PI6ULS5V9511A UEX Operating Temperature Range: -40°C ~ 85°C (TA) Features: Hot Swap Controller Channel - 8-MSOP Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: PI6ULS5 Categories: Integrated Circuits (ICs) Case / Package: 8-MSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: PI6ULS5V9511AUEXDICT , PI6ULS5V9511AUEXDIDK R, PI6ULS5V9511AUEXDITR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - PI6ULS5V9511AUEX - 889272-PI6ULS5V9511AUEX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - PI6ULS5V9511AUEX
889272-PI6ULS5V9511AUEX
PMIC - PMIC - Hot Swap Controllers - PI6ULS5V9511AUEX 889272-PI6ULS5V9511AUEX
Manufacturer: Diodes Incorporated Win Source Part Number: 889272-PI6ULS5V9511A UEX Operating Temperature Range: -40°C ~ 85°C (TA) Features: Hot Swap Controller Channel - 8-MSOP Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: PI6ULS5 Categories: Integrated Circuits (ICs) Case / Package: 8-MSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: PI6ULS5V9511AUEXDICT , PI6ULS5V9511AUEXDIDK R, PI6ULS5V9511AUEXDITR

Manufacturer: Diodes Incorporated
Win Source Part Number: 889272-PI6ULS5V9511AUEX
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Hot Swap Controller Channel - 8-MSOP
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: PI6ULS5
Categories: Integrated Circuits (ICs)
Case / Package: 8-MSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: PI6ULS5V9511AUEXDICT, PI6ULS5V9511AUEXDIDKR, PI6ULS5V9511AUEXDITR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 889272-PI6ULS5V9511AUEX
Product Name PMIC - PMIC - Hot Swap Controllers - PI6ULS5V9511AUEX
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Management - Specialized - ACT8931AQJ460-T - 1011921-ACT8931AQJ460-T - Win Source Electronics
Specs
Output Options Inverting
IQ 65 µA
Supply Voltage 2.5 to 5.5 volts
View Details
Voltage Reference - TL431BCDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - Supervisors - ADM1817-R22ARTZ-R7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details