2-OUTPUT ETHERNET LVPECL SYNTHES
Ethernet Clock Generator IC 170MHz 1 Output 20-TSSOP
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | PI6LC48P0201LE | PI6LC48P0201LE |
| Product Name | Clock/Timing - Application Specific | Application Specific Clock/Timing |
| Device Type | Clock Generator | Clock Generator |
| Package Type | Surface Mount; Surface Mount | Surface Mount; SSOP; 20-TSSOP (0.173\", 4.40mm Width) |
| Frequency | 170 MHz | 170 MHz |
| Bus Interface | ECL; PECL; LVPECL; LVPECL |