DIODES Incorporated Clock/Timing - Clock/Timing - Application Specific - PI6LC4872-01ZDIEX PI6LC4872-01ZDIEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 137181-PI6LC4872-01Z DIEX Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Input: CMOS, Crystal Output: LVPECL PLL: No Main Purpose: Ethernet, Fibre Channel Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 40-TQFN (6x6) Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 156.25MHz Differential - Input and Output: No/Yes Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 137181-PI6LC4872-01Z DIEX Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Input: CMOS, Crystal Output: LVPECL PLL: No Main Purpose: Ethernet, Fibre Channel Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 40-TQFN (6x6) Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 156.25MHz Differential - Input and Output: No/Yes Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - PI6LC4872-01ZDIEX
137181-PI6LC4872-01ZDIEX
Clock/Timing - Clock/Timing - Application Specific - PI6LC4872-01ZDIEX 137181-PI6LC4872-01ZDIEX
Manufacturer: Diodes Incorporated Win Source Part Number: 137181-PI6LC4872-01Z DIEX Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Input: CMOS, Crystal Output: LVPECL PLL: No Main Purpose: Ethernet, Fibre Channel Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 40-TQFN (6x6) Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 156.25MHz Differential - Input and Output: No/Yes Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 137181-PI6LC4872-01ZDIEX
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Input: CMOS, Crystal
Output: LVPECL
PLL: No
Main Purpose: Ethernet, Fibre Channel
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 40-TQFN (6x6)
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 156.25MHz
Differential - Input and Output: No/Yes
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
TQFN Clock and Timing IC
763-PI6LC4872-01ZDIEX
TQFN Clock and Timing IC 763-PI6LC4872-01ZDIEX
IC CLOCK GENERATOR TQFN Product overview: PI6LC4872-01ZDIEX from Diodes Incorporated is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TQFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TQFN, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-PI6LC4872-01ZDIE X can be used for catalog matching and distributor lookup.

IC CLOCK GENERATOR TQFN Product overview: PI6LC4872-01ZDIEX from Diodes Incorporated is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TQFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TQFN, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-PI6LC4872-01ZDIEX can be used for catalog matching and distributor lookup.

Supplier's Site
Clock/Timing - Application Specific - PI6LC4872-01ZDIEX - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
PI6LC4872-01ZDIEX
Clock/Timing - Application Specific PI6LC4872-01ZDIEX
IC CLOCK GENERATOR TQFN

IC CLOCK GENERATOR TQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Clocks IC Timers IC Clocks
Product Number 137181-PI6LC4872-01ZDIEX 763-PI6LC4872-01ZDIEX PI6LC4872-01ZDIEX
Product Name Clock/Timing - Clock/Timing - Application Specific - PI6LC4872-01ZDIEX TQFN Clock and Timing IC Clock/Timing - Application Specific
Device Type Clock Generator Clock Generator
Bus Interface ECL; PECL; LVPECL; LVPECL LVPECL
Package Type Surface Mount; 40-TQFN (6x6) Tape & Reel (TR) Surface Mount; Surface Mount
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts
Unlock Full Specs
to access all available technical data