DIODES Incorporated TSSOP Clock and Timing IC PI6CV855-02L

Description
IC PLL CLOCK DVR SSTL_2 28-TSSOP Product overview: PI6CV855-02L from Diodes Incorporated is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PI6CV855-02L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC PLL CLOCK DVR SSTL_2 28-TSSOP Product overview: PI6CV855-02L from Diodes Incorporated is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PI6CV855-02L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TSSOP Clock and Timing IC - 728-PI6CV855-02L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TSSOP Clock and Timing IC
728-PI6CV855-02L
TSSOP Clock and Timing IC 728-PI6CV855-02L
IC PLL CLOCK DVR SSTL_2 28-TSSOP Product overview: PI6CV855-02L from Diodes Incorporated is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PI6CV855-02L can be used for catalog matching and distributor lookup.

IC PLL CLOCK DVR SSTL_2 28-TSSOP Product overview: PI6CV855-02L from Diodes Incorporated is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PI6CV855-02L can be used for catalog matching and distributor lookup.

Supplier's Site
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PI6CV855-02L - 209983-PI6CV855-02L - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PI6CV855-02L
209983-PI6CV855-02L
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PI6CV855-02L 209983-PI6CV855-02L
Manufacturer: Diodes Incorporated Win Source Part Number: 209983-PI6CV855-02L Packaging: Tube/Rail Type: PLL Clock Driver Number of Circuits: 1 Mounting: SMD (SMT) Input: SSTL-2 Output: SSTL-2 PLL: Yes with Bypass Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 28-TSSOP Supply Voltage - Operating: 2.3 V to 2.7 V Maximum Input Frequency: 200MHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 209983-PI6CV855-02L
Packaging: Tube/Rail
Type: PLL Clock Driver
Number of Circuits: 1
Mounting: SMD (SMT)
Input: SSTL-2
Output: SSTL-2
PLL: Yes with Bypass
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-TSSOP
Supply Voltage - Operating: 2.3 V to 2.7 V
Maximum Input Frequency: 200MHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Timers IC Clocks
Product Number 728-PI6CV855-02L 209983-PI6CV855-02L
Product Name TSSOP Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PI6CV855-02L
Bus Interface SSTL-2 SSTL; SSTL-2
Package Type Tube/Rail Surface Mount; 28-TSSOP
Frequency 200 MHz 200 MHz
Unlock Full Specs
to access all available technical data