DIODES Incorporated Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI6CV304WEX PI6CV304WEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 045798-PI6CV304WEX Packaging: Reel - TR Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: CMOS, TTL Output: LVCMOS Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 160MHz Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 045798-PI6CV304WEX Packaging: Reel - TR Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: CMOS, TTL Output: LVCMOS Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 160MHz Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI6CV304WEX
045798-PI6CV304WEX
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI6CV304WEX 045798-PI6CV304WEX
Manufacturer: Diodes Incorporated Win Source Part Number: 045798-PI6CV304WEX Packaging: Reel - TR Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: CMOS, TTL Output: LVCMOS Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 160MHz Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 045798-PI6CV304WEX
Packaging: Reel - TR
Type: Fanout Buffer (Distribution)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: CMOS, TTL
Output: LVCMOS
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 160MHz
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Clock Buffers, Drivers - PI6CV304WEXDICT-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
PI6CV304WEXDICT-ND
Clock Buffers, Drivers PI6CV304WEXDICT-ND
"Clock Fanout Buffer (Distribution) IC 1:4 160MHz 8-SOIC (0.154"", 3.90mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:4 160MHz 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Clock Buffers, Drivers - PI6CV304WEXDITR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
PI6CV304WEXDITR-ND
Clock Buffers, Drivers PI6CV304WEXDITR-ND
"Clock Fanout Buffer (Distribution) IC 1:4 160MHz 8-SOIC (0.154"", 3.90mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:4 160MHz 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Clock Buffers, Drivers - PI6CV304WEXDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
PI6CV304WEXDIDKR-ND
Clock Buffers, Drivers PI6CV304WEXDIDKR-ND
"Clock Fanout Buffer (Distribution) IC 1:4 160MHz 8-SOIC (0.154"", 3.90mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:4 160MHz 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Clock Buffers, Drivers - PI6CV304WEX - ODG (Origin Data Global)
Shenzhen, China
Clock Buffers, Drivers
PI6CV304WEX
Clock Buffers, Drivers PI6CV304WEX
IC CLK BUFFER 1:4 160MHZ 8SOIC

IC CLK BUFFER 1:4 160MHZ 8SOIC

Supplier's Site Datasheet
Clock/Timing - Clock Buffers, Drivers - PI6CV304WEX - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
PI6CV304WEX
Clock/Timing - Clock Buffers, Drivers PI6CV304WEX
IC CLK BUFFER 1:4 160MHZ 8SOIC

IC CLK BUFFER 1:4 160MHZ 8SOIC

Supplier's Site Datasheet
Clock Buffer, 160Mhz, -40 To 85Deg C Diodes Inc. - 29AK3730 - Newark, An Avnet Company
Chicago, IL, United States
Clock Buffer, 160Mhz, -40 To 85Deg C Diodes Inc.
29AK3730
Clock Buffer, 160Mhz, -40 To 85Deg C Diodes Inc. 29AK3730
CLOCK BUFFER, 160MHZ, -40 TO 85DEG C

CLOCK BUFFER, 160MHZ, -40 TO 85DEG C

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global) Lingto Electronic Limited Newark, An Avnet Company
Product Category IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 045798-PI6CV304WEX PI6CV304WEXDICT-ND PI6CV304WEX PI6CV304WEX 29AK3730
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI6CV304WEX Clock Buffers, Drivers Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers Clock Buffer, 160Mhz, -40 To 85Deg C Diodes Inc.
Device Type Clock Driver Fanout Buffer (Distribution); Clock Driver Fanout Buffer (Distribution); Clock Driver Clock Driver Real Time Clock; Clock Generator
Bus Interface CMOS; LVCMOS LVCMOS LVCMOS
Package Type Surface Mount; 8-SOIC Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" Surface Mount; SOIC; Surface Mount Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Real Time Clocks - RV-3049-C3-32.768KHZ-OPTION-A-TB-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface SPI; SPI, 4-Wire Serial
Features / Standards Programmable
View Details
Clock Generators, PLLs, Frequency Synthesizers - 448-CY22800FXC-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
Clock Synthesizers - 1921662 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; Soic
Features / Standards RoHS
View Details
Real Time Clocks - 50-ECS-RTC-3225-5699C3-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 2.5 to 5 volts
View Details
3 suppliers