Manufacturer: Diodes Incorporated
Win Source Part Number: 125835-PI6CV2304LE
Packaging: Tube/Rail
Type: Fanout Buffer (Distribution)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: CMOS, TTL
Output: LVCMOS
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 140MHz
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
"Clock Fanout Buffer (Distribution) IC 1:4 140MHz 8-TSSOP (0.173"", 4.40mm Width)"
IC CLK BUFFER 1:4 140MHZ 8TSSOP
CLOCK BUFFER, 140MHZ, -40 TO 85DEG C
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 125835-PI6CV2304LE | PI6CV2304LE-ND | PI6CV2304LE | 29AK3726 |
| Product Name | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI6CV2304LE | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers | Clock Buffer, 140Mhz, -40 To 85Deg C Diodes Inc. |
| Device Type | Clock Driver | Fanout Buffer (Distribution); Clock Driver | Clock Driver | Real Time Clock; Clock Generator |
| Bus Interface | CMOS; LVCMOS | LVCMOS | ||
| Package Type | Surface Mount; 8-TSSOP | Surface Mount; TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | Surface Mount; Surface Mount |