DIODES Incorporated Clock and Timing IC PI6CUA878NFEX

Description
IC PLL CLOCK DRIVER DDR2 52VFBGA Product overview: PI6CUA878NFEX from Diodes Incorporated is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-PI6CUA878NFEX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC PLL CLOCK DRIVER DDR2 52VFBGA Product overview: PI6CUA878NFEX from Diodes Incorporated is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-PI6CUA878NFEX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock and Timing IC - 763-PI6CUA878NFEX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Clock and Timing IC
763-PI6CUA878NFEX
Clock and Timing IC 763-PI6CUA878NFEX
IC PLL CLOCK DRIVER DDR2 52VFBGA Product overview: PI6CUA878NFEX from Diodes Incorporated is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-PI6CUA878NFEX can be used for catalog matching and distributor lookup.

IC PLL CLOCK DRIVER DDR2 52VFBGA Product overview: PI6CUA878NFEX from Diodes Incorporated is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-PI6CUA878NFEX can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - PI6CUA878NFEX
791835-PI6CUA878NFEX
Clock/Timing - Clock/Timing - Application Specific - PI6CUA878NFEX 791835-PI6CUA878NFEX
Manufacturer: Diodes Incorporated Win Source Part Number: 791835-PI6CUA878NFEX Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 52-VFBGA Frequency - Max: 410MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 1.7 V ~ 1.9 V Input: SSTL-18 Output: SSTL-18 PLL: Yes Main Purpose: Memory, DDR2 Part Status: Obsolete(EOL) Family Name: PI6CUA878 Categories: Integrated Circuits (ICs) Manufacturer Package: 52-VFBGA (4.5x7) Alternative Parts (Cross-Reference): CSPU877DBV; PI6CUA878NFE; ECCN: EAR99 Country of Origin: China, India, Malaysia, Taiwan, Thailand Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 791835-PI6CUA878NFEX
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: 52-VFBGA
Frequency - Max: 410MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 1.7 V ~ 1.9 V
Input: SSTL-18
Output: SSTL-18
PLL: Yes
Main Purpose: Memory, DDR2
Part Status: Obsolete(EOL)
Family Name: PI6CUA878
Categories: Integrated Circuits (ICs)
Manufacturer Package: 52-VFBGA (4.5x7)
Alternative Parts (Cross-Reference): CSPU877DBV; PI6CUA878NFE;
ECCN: EAR99
Country of Origin: China, India, Malaysia, Taiwan, Thailand
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Clock/Timing - Application Specific - PI6CUA878NFEX - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
PI6CUA878NFEX
Clock/Timing - Application Specific PI6CUA878NFEX
IC PLL CLOCK DRIVER DDR2 52VFBGA

IC PLL CLOCK DRIVER DDR2 52VFBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Timers IC Clocks IC Clocks
Product Number 763-PI6CUA878NFEX 791835-PI6CUA878NFEX PI6CUA878NFEX
Product Name Clock and Timing IC Clock/Timing - Clock/Timing - Application Specific - PI6CUA878NFEX Clock/Timing - Application Specific
Bus Interface SSTL-18 SSTL; SSTL-18
Package Type Tape & Reel (TR) Surface Mount Surface Mount; Surface Mount
Supply Voltage 1.7 to 1.9 volts 1.7 to 1.9 volts
Frequency 410 MHz 410 MHz 410 MHz
Unlock Full Specs
to access all available technical data