DIODES Incorporated Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI6CL10804WEX PI6CL10804WEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 852513-PI6CL10804WEX Features: Clock IC 200 MHz Package: Reel - TR Family Name: PI6CL10804 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 852513-PI6CL10804WEX Features: Clock IC 200 MHz Package: Reel - TR Family Name: PI6CL10804 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI6CL10804WEX - 852513-PI6CL10804WEX - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI6CL10804WEX
852513-PI6CL10804WEX
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI6CL10804WEX 852513-PI6CL10804WEX
Manufacturer: Diodes Incorporated Win Source Part Number: 852513-PI6CL10804WEX Features: Clock IC 200 MHz Package: Reel - TR Family Name: PI6CL10804 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 852513-PI6CL10804WEX
Features: Clock IC 200 MHz
Package: Reel - TR
Family Name: PI6CL10804
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Clock Buffers, Drivers - 31-PI6CL10804WEXCT-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
31-PI6CL10804WEXCT-ND
Clock Buffers, Drivers 31-PI6CL10804WEXCT-ND
IC CLK BUFFER 1:4 200MHZ 8SOIC

IC CLK BUFFER 1:4 200MHZ 8SOIC

Buy Now Datasheet
Clock Buffers, Drivers - 31-PI6CL10804WEXDKR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
31-PI6CL10804WEXDKR-ND
Clock Buffers, Drivers 31-PI6CL10804WEXDKR-ND
IC CLK BUFFER 1:4 200MHZ 8SOIC

IC CLK BUFFER 1:4 200MHZ 8SOIC

Buy Now Datasheet
Clock Buffers, Drivers - 31-PI6CL10804WEXTR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
31-PI6CL10804WEXTR-ND
Clock Buffers, Drivers 31-PI6CL10804WEXTR-ND
"Clock Fanout Buffer (Distribution) IC 1:4 200MHz 8-SOIC (0.154"", 3.90mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:4 200MHz 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - PI6CL10804WEX - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
PI6CL10804WEX
Clock/Timing - Clock Buffers, Drivers PI6CL10804WEX
IC CLK BUFFER 1:4 140MHZ 8COIC

IC CLK BUFFER 1:4 140MHZ 8COIC

Supplier's Site Datasheet
Clock Buffer, 200Mhz, -40 To 85Deg C Diodes Inc. - 29AK3725 - Newark, An Avnet Company
Chicago, IL, United States
Clock Buffer, 200Mhz, -40 To 85Deg C Diodes Inc.
29AK3725
Clock Buffer, 200Mhz, -40 To 85Deg C Diodes Inc. 29AK3725
CLOCK BUFFER, 200MHZ, -40 TO 85DEG C

CLOCK BUFFER, 200MHZ, -40 TO 85DEG C

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 852513-PI6CL10804WEX 31-PI6CL10804WEXCT-ND PI6CL10804WEX 29AK3725
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI6CL10804WEX Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers Clock Buffer, 200Mhz, -40 To 85Deg C Diodes Inc.
Device Type Clock Driver Fanout Buffer (Distribution); Clock Driver Clock Driver Real Time Clock; Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Application Specific - AD9524BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 1000 MHz
View Details
Clock Generators, PLLs, Frequency Synthesizers - 448-CY2308SXC-1H-ND - DigiKey
Specs
Device Type Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details
5 suppliers
Clock Generators, PLLs, Frequency Synthesizers - SI51211-A15AFMR - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; 8-WFDFN Exposed Pad
View Details
BQ4845 RTC IC W NVSRAM Control, Watchdog Timer, uP Reset, Interrupts and Battery Low Warning - BQ4845P-A4 - Texas Instruments
Specs
Device Type Real Time Clock
Package Type PDIP,SOIC
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
7 suppliers