The PI6CB33402ZHIEX is a 4-output PCIe clock buffer designed for low power consumption, supporting PCIe Gen 1 through Gen 5 with a reference input that fans out four 100MHz low power differential HCSL outputs. It features on-chip terminations, which eliminate the need for 16 external resistors, simplifying layout. Each output has an individual enable pin for enhanced power management. The device utilizes a proprietary PLL design to achieve low jitter, compliant with PCIe specifications, and offers additional support for Ethernet applications at frequencies of 50MHz, 125MHz, and 133.33MHz via SMBus. Configuration options include programmable slew rate and output amplitude, allowing users to optimize performance for specific applications. The device operates with a supply voltage of 3.3V and is packaged in a 32-contact TQFN (5mm x 5mm) format, compliant with RoHS standards.
Clock Fanout Buffer (Distribution) IC 1:4 133.33MHz 32-VFQFN Exposed Pad
Clock Fanout Buffer (Distribution) IC 1:4 133.33MHz 32-VFQFN Exposed Pad
Clock Fanout Buffer (Distribution) IC 1:4 133.33MHz 32-VFQFN Exposed Pad
Win Source Part Number: 1203459-PI6CB33402ZH
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Type: Fanout Buffer (Distribution)
Package: Tape & Reel
Frequency - Max: 133.33 MHz
Number of Circuits: 1
Standard Package: 2,500
Mounting: SMD (SMT)
Input: HCSL
Output: HCSL
Voltage - Supply: 3.135V ~ 3.465V
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-TQFN (5x5)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Other Names: 31-PI6CB33402ZHIEXDK
Base Product Number: PI6CB33402
CLOCK BUFFER W-QFN5050-32
CLOCK BUFFER W-QFN5050-32
CLOCK BUFFER, 133.33MHZ, -40 TO 85DEG C
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 31-PI6CB33402ZHIEXDKR-ND | 1203459-PI6CB33402ZHIEX | PI6CB33402ZHIEX | PI6CB33402ZHIEX | 29AK3710 |
| Product Name | Clock Buffers, Drivers | Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers | Clock Buffer, 133.33Mhz, -40 To 85Deg C Diodes Inc. |
| Device Type | Fanout Buffer (Distribution); Clock Driver | Clock Driver | Fanout Buffer (Distribution); Clock Driver | Clock Driver | Real Time Clock; Clock Generator |
| Bus Interface | HCSL | HCSL | HCSL | ||
| Package Type | Surface Mount; 32-VFQFN Exposed Pad | Surface Mount; 32-VFQFN Exposed Pad | Surface Mount; Surface Mount | Surface Mount; Surface Mount | |
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts | 3.13 to 3.46 volts |