DIODES Incorporated Capacitors - Thin Film Capacitors PI6CB332001ZXBIEX

Description
Manufacturer: AMIS Category: Capacitors - Thin Film Capacitors Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Number of Circuits: 1 Output: 3-State Input: ECL Frequency - Max: 650 MHz Voltage - Supply: 3V Operating Temperature: -40°C ~ 85°C Mounting Type: Requires Holder Package / Case: 8-SMD, No Lead
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Capacitors - Thin Film Capacitors Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Number of Circuits: 1 Output: 3-State Input: ECL Frequency - Max: 650 MHz Voltage - Supply: 3V Operating Temperature: -40°C ~ 85°C Mounting Type: Requires Holder Package / Case: 8-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Thin Film Capacitors -  - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Thin Film Capacitors
Capacitors - Thin Film Capacitors
Manufacturer: AMIS Category: Capacitors - Thin Film Capacitors Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Number of Circuits: 1 Output: 3-State Input: ECL Frequency - Max: 650 MHz Voltage - Supply: 3V Operating Temperature: -40°C ~ 85°C Mounting Type: Requires Holder Package / Case: 8-SMD, No Lead

Manufacturer: AMIS
Category: Capacitors - Thin Film Capacitors
Part Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Number of Circuits: 1
Output: 3-State
Input: ECL
Frequency - Max: 650 MHz
Voltage - Supply: 3V
Operating Temperature: -40°C ~ 85°C
Mounting Type: Requires Holder
Package / Case: 8-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Name Capacitors - Thin Film Capacitors
Technology Film Capacitors
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C553U050BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details