Win Source Part Number: 1355199-PI6CB332001Z
Category: Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 51 pct.
Type: Clock Buffer
REACH Status: REACH Unaffected
Mfr: Diodes Incorporated
Product Status: Active
Package / Case: 80-VFQFN Dual Rows, Exposed Pad
Supplier Device Package: 80-aQFN (6x6)
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
ECCN: EAR99
Voltage - Supply: 3.135V ~ 3.465V
Output: HCSL
Number of Circuits: 1
Input: CMOS, HCSL
Frequency - Max: 400 MHz
IC CLK BUFFER 1:20 400MHZ 80AQFN
IC CLK BUFFER 1:20 400MHZ 80AQFN
IC CLK BUFFER 1:20 400MHZ 80AQFN
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | 1355199-PI6CB332001ZXBIEX-13R | 31-PI6CB332001ZXBIEX-13RTR-ND |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers | Clock Buffers, Drivers |
| Device Type | Clock Driver | Clock Driver; Clock Generator |
| Bus Interface | HCSL | HCSL |
| Package Type | 80-VFQFN Dual Rows, Exposed Pad | Surface Mount; 80-VFQFN Dual Rows, Exposed Pad |