DIODES Incorporated Clock Buffers, Drivers PI6CB18200ZDIEX

Description
Clock Fanout Buffer (Distribution) IC 2:4 125MHz 24-VFQFN Exposed Pad
Request a Quote Datasheet
Description
Clock Fanout Buffer (Distribution) IC 2:4 125MHz 24-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - 31-PI6CB18200ZDIEXCT-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
31-PI6CB18200ZDIEXCT-ND
Clock Buffers, Drivers 31-PI6CB18200ZDIEXCT-ND
Clock Fanout Buffer (Distribution) IC 2:4 125MHz 24-VFQFN Exposed Pad

Clock Fanout Buffer (Distribution) IC 2:4 125MHz 24-VFQFN Exposed Pad

Buy Now Datasheet
Clock Buffers, Drivers - 31-PI6CB18200ZDIEXDKR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
31-PI6CB18200ZDIEXDKR-ND
Clock Buffers, Drivers 31-PI6CB18200ZDIEXDKR-ND
Clock Fanout Buffer (Distribution) IC 2:4 125MHz 24-VFQFN Exposed Pad

Clock Fanout Buffer (Distribution) IC 2:4 125MHz 24-VFQFN Exposed Pad

Buy Now Datasheet
Clock Buffers, Drivers - 31-PI6CB18200ZDIEXTR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
31-PI6CB18200ZDIEXTR-ND
Clock Buffers, Drivers 31-PI6CB18200ZDIEXTR-ND
Clock Fanout Buffer (Distribution) IC 2:4 125MHz 24-VFQFN Exposed Pad

Clock Fanout Buffer (Distribution) IC 2:4 125MHz 24-VFQFN Exposed Pad

Buy Now Datasheet
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers - 1383159-PI6CB18200ZDIEX - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
1383159-PI6CB18200ZDIEX
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 1383159-PI6CB18200ZDIEX
Win Source Part Number: 1383159-PI6CB18200ZD IEX Category: Integrated Circuits (ICs)>Clock/Timing>C lock Buffers, Drivers Type: Fanout Buffer (Distribution) Package: Tape & Reel Frequency - Max: 125 MHz Number of Circuits: 1 Standard Package: 3,500 pcs Input: CMOS Output: HCSL Voltage - Supply: 1.7V ~ 1.9V Mounting Type: Surface Mount Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-TQFN (4x4) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Base Product Number: PI6CB18200 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1383159-PI6CB18200ZDIEX
Category: Integrated Circuits (ICs)>Clock/Timing>Clock Buffers, Drivers
Type: Fanout Buffer (Distribution)
Package: Tape & Reel
Frequency - Max: 125 MHz
Number of Circuits: 1
Standard Package: 3,500 pcs
Input: CMOS
Output: HCSL
Voltage - Supply: 1.7V ~ 1.9V
Mounting Type: Surface Mount
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-TQFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Base Product Number: PI6CB18200
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - PI6CB18200ZDIEX - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
PI6CB18200ZDIEX
Clock/Timing - Clock Buffers, Drivers PI6CB18200ZDIEX
CLOCKBUFFERV-QFN4040 -24

CLOCKBUFFERV-QFN4040-24

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 31-PI6CB18200ZDIEXCT-ND 1383159-PI6CB18200ZDIEX PI6CB18200ZDIEX
Product Name Clock Buffers, Drivers Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution); Clock Driver Clock Driver Clock Driver
Bus Interface HCSL HCSL
Package Type Surface Mount; 24-VFQFN Exposed Pad 24-VFQFN Exposed Pad Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5699HS - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
I²C Real-Time Clock Module - RV-8263-C8 - Micro Crystal AG
Specs
Device Type Real Time Clock
Bus Interface CMOS; I2C
Package Type Surface Mount
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4106BCP-REEL - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 6000 MHz
View Details
Real Time Clocks - 1905155P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; PDIP; PDIP
Operating Temperature 0.0 C (32 F)
View Details