DIODES Incorporated Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI6C59S6005ZDIE PI6C59S6005ZDIE

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 930504-PI6C59S6005ZD IE Operating Temperature Range: -40°C ~ 85°C Package: 24-VFQFN Exposed Pad Package: Tray Mounting: Surface Mount Family Name: PI6C59 Categories: Integrated Circuits (ICs) Case / Package: 24-TQFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 490 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 930504-PI6C59S6005ZD IE Operating Temperature Range: -40°C ~ 85°C Package: 24-VFQFN Exposed Pad Package: Tray Mounting: Surface Mount Family Name: PI6C59 Categories: Integrated Circuits (ICs) Case / Package: 24-TQFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 490 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI6C59S6005ZDIE - 930504-PI6C59S6005ZDIE - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI6C59S6005ZDIE
930504-PI6C59S6005ZDIE
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI6C59S6005ZDIE 930504-PI6C59S6005ZDIE
Manufacturer: Diodes Incorporated Win Source Part Number: 930504-PI6C59S6005ZD IE Operating Temperature Range: -40°C ~ 85°C Package: 24-VFQFN Exposed Pad Package: Tray Mounting: Surface Mount Family Name: PI6C59 Categories: Integrated Circuits (ICs) Case / Package: 24-TQFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 490 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 930504-PI6C59S6005ZDIE
Operating Temperature Range: -40°C ~ 85°C
Package: 24-VFQFN Exposed Pad
Package: Tray
Mounting: Surface Mount
Family Name: PI6C59
Categories: Integrated Circuits (ICs)
Case / Package: 24-TQFN (4x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 490
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - PI6C59S6005ZDIE - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
PI6C59S6005ZDIE
Clock/Timing - Clock Buffers, Drivers PI6C59S6005ZDIE
FANOUT BUFFER WITH INTERNAL TERM

FANOUT BUFFER WITH INTERNAL TERM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number 930504-PI6C59S6005ZDIE PI6C59S6005ZDIE
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI6C59S6005ZDIE Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Clock Driver
Unlock Full Specs
to access all available technical data

Similar Products

Clock Synthesizers - 1921662P - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; SOIC
Frequency 133 MHz
View Details
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9517-2ABCPZ - 910035-AD9517-2ABCPZ - Win Source Electronics
Specs
Device Type Clock Generator
Package Type Surface Mount; 48-LFCSP-VQ (7x7)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Application Specific Clock/Timing - CY28317PVXC-2T-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; "48-BSSOP (0.295"", 7.50mm Width)"
View Details
4 suppliers
Clock/Timing - Real Time Clocks - RV-3049-C2-32.768KHZ-OPTION-A-TB-QA - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface SPI; SPI, 4-Wire Serial
Features / Standards Programmable
View Details