DIODES Incorporated Clock Buffers, Drivers PI6C5916004ZHIEX

Description
Clock Fanout Buffer (Distribution) IC 1:4 6GHz 16-WFQFN Exposed Pad
Request a Quote Datasheet
Description
Clock Fanout Buffer (Distribution) IC 1:4 6GHz 16-WFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - PI6C5916004ZHIEXDI-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
PI6C5916004ZHIEXDI-ND
Clock Buffers, Drivers PI6C5916004ZHIEXDI-ND
Clock Fanout Buffer (Distribution) IC 1:4 6GHz 16-WFQFN Exposed Pad

Clock Fanout Buffer (Distribution) IC 1:4 6GHz 16-WFQFN Exposed Pad

Buy Now Datasheet
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI6C5916004ZHIEX - 804464-PI6C5916004ZHIEX - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI6C5916004ZHIEX
804464-PI6C5916004ZHIEX
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI6C5916004ZHIEX 804464-PI6C5916004ZHIEX
Manufacturer: Diodes Incorporated Win Source Part Number: 804464-PI6C5916004ZH IEX Packaging: Reel Type: Fanout Buffer (Distribution) Mounting Style: SMD Frequency - Max: 6GHz Number of Circuits: 1 Input: LVCMOS Output: LVPECL Supplier Device Package: 16-TQFN (3x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 16-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.375V ~ 3.6V

Manufacturer: Diodes Incorporated
Win Source Part Number: 804464-PI6C5916004ZHIEX
Packaging: Reel
Type: Fanout Buffer (Distribution)
Mounting Style: SMD
Frequency - Max: 6GHz
Number of Circuits: 1
Input: LVCMOS
Output: LVPECL
Supplier Device Package: 16-TQFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 16-WFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.375V ~ 3.6V

Buy Now
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
PI6C5916004ZHIEX
Clock/Timing - Clock Buffers, Drivers PI6C5916004ZHIEX
IC FANOUT BUFF 1:4 LVPECL 16TQFN

IC FANOUT BUFF 1:4 LVPECL 16TQFN

Supplier's Site Datasheet
Clock Buffers, Drivers - PI6C5916004ZHIEX - ODG (Origin Data Global)
Shenzhen, China
Clock Buffers, Drivers
PI6C5916004ZHIEX
Clock Buffers, Drivers PI6C5916004ZHIEX
IC FANOUT BUFF 1:4 LVPECL 16TQFN

IC FANOUT BUFF 1:4 LVPECL 16TQFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number PI6C5916004ZHIEXDI-ND 804464-PI6C5916004ZHIEX PI6C5916004ZHIEX PI6C5916004ZHIEX
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI6C5916004ZHIEX Clock/Timing - Clock Buffers, Drivers Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution); Clock Driver Clock Driver Clock Driver Fanout Buffer (Distribution); Clock Driver
Bus Interface LVPECL ECL; PECL; LVPECL; LVPECL LVPECL
Package Type Surface Mount; 16-WFQFN Exposed Pad Surface Mount Surface Mount; Surface Mount Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5609-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
4 suppliers
Clock Generators, PLLs, Frequency Synthesizers - SI51210-B12720-GMR - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; 6-WFDFN
View Details
2 suppliers
CDC208 5V Dual 1-to-4 clock driver - CDC208DWR - Texas Instruments
Specs
Device Type CMOS; Clock Driver
Bus Interface CMOS
Package Type SO,SOIC
View Details
5 suppliers
Real Time Clocks - 2195-RV-1805-C3-32.768KHZ-2PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.5 to 3.6 volts
View Details
4 suppliers