DIODES Incorporated Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers PI6C5912016-01FAIEX

Description
Win Source Part Number: 1354541-PI6C5912016- 01FAIEX Category: Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 52 pct. Type: Fanout Buffer (Distribution) MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Package: Tape & Reel Product Status: Active Package / Case: 48-TQFP Supplier Device Package: 48-TQFP (7x7) Base Product Number: PI6C5912016 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 2.375V ~ 3.465V Output: LVPECL Number of Circuits: 1 Input: Differential or Single-Ended Frequency - Max: 2 GHz
Request a Quote Datasheet
Description
Win Source Part Number: 1354541-PI6C5912016- 01FAIEX Category: Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 52 pct. Type: Fanout Buffer (Distribution) MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Package: Tape & Reel Product Status: Active Package / Case: 48-TQFP Supplier Device Package: 48-TQFP (7x7) Base Product Number: PI6C5912016 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 2.375V ~ 3.465V Output: LVPECL Number of Circuits: 1 Input: Differential or Single-Ended Frequency - Max: 2 GHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers - 1354541-PI6C5912016-01FAIEX - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
1354541-PI6C5912016-01FAIEX
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 1354541-PI6C5912016-01FAIEX
Win Source Part Number: 1354541-PI6C5912016- 01FAIEX Category: Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 52 pct. Type: Fanout Buffer (Distribution) MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Package: Tape & Reel Product Status: Active Package / Case: 48-TQFP Supplier Device Package: 48-TQFP (7x7) Base Product Number: PI6C5912016 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 2.375V ~ 3.465V Output: LVPECL Number of Circuits: 1 Input: Differential or Single-Ended Frequency - Max: 2 GHz

Win Source Part Number: 1354541-PI6C5912016-01FAIEX
Category: Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 52 pct.
Type: Fanout Buffer (Distribution)
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Package: Tape & Reel
Product Status: Active
Package / Case: 48-TQFP
Supplier Device Package: 48-TQFP (7x7)
Base Product Number: PI6C5912016
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 2.375V ~ 3.465V
Output: LVPECL
Number of Circuits: 1
Input: Differential or Single-Ended
Frequency - Max: 2 GHz

Buy Now Datasheet
Clock Buffers, Drivers - PI6C5912016-01FAIEXDITR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
PI6C5912016-01FAIEXDITR-ND
Clock Buffers, Drivers PI6C5912016-01FAIEXDITR-ND
Clock Fanout Buffer (Distribution) IC 2:16 2GHz 48-TQFP

Clock Fanout Buffer (Distribution) IC 2:16 2GHz 48-TQFP

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - PI6C5912016-01FAIEX - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
PI6C5912016-01FAIEX
Clock/Timing - Clock Buffers, Drivers PI6C5912016-01FAIEX
CLOCK BUFFER TQFP-48

CLOCK BUFFER TQFP-48

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 1354541-PI6C5912016-01FAIEX PI6C5912016-01FAIEXDITR-ND PI6C5912016-01FAIEX
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Fanout Buffer (Distribution); Clock Driver Clock Driver
Bus Interface ECL; PECL; LVPECL; LVPECL LVPECL
Package Type 48-TQFP Surface Mount; 48-TQFP Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5699C3-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 2.5 to 5 volts
View Details
3 suppliers
Clock/Timing - Real Time Clocks - RV-3049-C3-32.768KHZ-OPTION-B-TB-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface SPI; SPI, 4-Wire Serial
Features / Standards Programmable
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9518-0BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2950 MHz
View Details
Real Time Clocks - 1897238 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type sop
Features / Standards RoHS
View Details