DIODES Incorporated Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI6C5912012ZDIEX PI6C5912012ZDIEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 889247-PI6C5912012ZD IEX Operating Temperature Range: -40°C ~ 85°C (TA) Package: 40-WFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: PI6C5912012 Categories: Integrated Circuits (ICs) Case / Package: 40-TQFN (6x6) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 40 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: PI6C5912012ZDIEXDICT , PI6C5912012ZDIEXDIDK R, PI6C5912012ZDIEXDITR
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 889247-PI6C5912012ZD IEX Operating Temperature Range: -40°C ~ 85°C (TA) Package: 40-WFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: PI6C5912012 Categories: Integrated Circuits (ICs) Case / Package: 40-TQFN (6x6) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 40 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: PI6C5912012ZDIEXDICT , PI6C5912012ZDIEXDIDK R, PI6C5912012ZDIEXDITR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI6C5912012ZDIEX - 889247-PI6C5912012ZDIEX - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI6C5912012ZDIEX
889247-PI6C5912012ZDIEX
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI6C5912012ZDIEX 889247-PI6C5912012ZDIEX
Manufacturer: Diodes Incorporated Win Source Part Number: 889247-PI6C5912012ZD IEX Operating Temperature Range: -40°C ~ 85°C (TA) Package: 40-WFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: PI6C5912012 Categories: Integrated Circuits (ICs) Case / Package: 40-TQFN (6x6) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 40 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: PI6C5912012ZDIEXDICT , PI6C5912012ZDIEXDIDK R, PI6C5912012ZDIEXDITR

Manufacturer: Diodes Incorporated
Win Source Part Number: 889247-PI6C5912012ZDIEX
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 40-WFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: PI6C5912012
Categories: Integrated Circuits (ICs)
Case / Package: 40-TQFN (6x6)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 40 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: PI6C5912012ZDIEXDICT, PI6C5912012ZDIEXDIDKR, PI6C5912012ZDIEXDITR

Buy Now Datasheet
Clock Buffers, Drivers - PI6C5912012ZDIEXDITR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
PI6C5912012ZDIEXDITR-ND
Clock Buffers, Drivers PI6C5912012ZDIEXDITR-ND
Clock Fanout Buffer (Distribution) IC 2:12 2GHz 40-WFQFN Exposed Pad

Clock Fanout Buffer (Distribution) IC 2:12 2GHz 40-WFQFN Exposed Pad

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - PI6C5912012ZDIEX - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
PI6C5912012ZDIEX
Clock/Timing - Clock Buffers, Drivers PI6C5912012ZDIEX
IC CLOCK BUFFER W-QFN6060-40

IC CLOCK BUFFER W-QFN6060-40

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 889247-PI6C5912012ZDIEX PI6C5912012ZDIEXDITR-ND PI6C5912012ZDIEX
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI6C5912012ZDIEX Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Fanout Buffer (Distribution); Clock Driver Clock Driver
Package Type Surface Mount; 40-TQFN (6x6) Surface Mount; 40-WFQFN Exposed Pad Surface Mount; Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 2195-RV-8263-C8-32.768KHZ-20PPM-TA-QACT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 0.9000 to 5.5 volts
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 74HCT7046AD,112 - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 21 MHz
View Details
Real Time Clocks - ECS-RTC-3225-5699C3 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CD74HCT7046A High Speed CMOS Logic Phase-Locked Loop with VCO and Lock Detector - CD74HCT7046AMT - Texas Instruments
Specs
Bus Interface CMOS
Package Type PDIP,SOIC
Supply Voltage 4.5 to 5.5 volts
View Details
7 suppliers