DIODES Incorporated Application Specific Clock/Timing PI6C557-05QLEX

Description
Ethernet, PCI Express (PCIe) IC 200MHz 1 Output 20-TSSOP
Request a Quote Datasheet
Description
Ethernet, PCI Express (PCIe) IC 200MHz 1 Output 20-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Application Specific Clock/Timing - 31-PI6C557-05QLEXTR-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Clock/Timing
31-PI6C557-05QLEXTR-ND
Application Specific Clock/Timing 31-PI6C557-05QLEXTR-ND
Ethernet, PCI Express (PCIe) IC 200MHz 1 Output 20-TSSOP

Ethernet, PCI Express (PCIe) IC 200MHz 1 Output 20-TSSOP

Buy Now Datasheet
Application Specific Clock/Timing - 31-PI6C557-05QLEXCT-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Clock/Timing
31-PI6C557-05QLEXCT-ND
Application Specific Clock/Timing 31-PI6C557-05QLEXCT-ND
Ethernet, PCI Express (PCIe) IC 200MHz 1 Output 20-TSSOP

Ethernet, PCI Express (PCIe) IC 200MHz 1 Output 20-TSSOP

Buy Now Datasheet
Application Specific Clock/Timing - 31-PI6C557-05QLEXDKR-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Clock/Timing
31-PI6C557-05QLEXDKR-ND
Application Specific Clock/Timing 31-PI6C557-05QLEXDKR-ND
Ethernet, PCI Express (PCIe) IC 200MHz 1 Output 20-TSSOP

Ethernet, PCI Express (PCIe) IC 200MHz 1 Output 20-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Clock/Timing - Application Specific Clock/Timing - 1383158-PI6C557-05QLEX - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Application Specific Clock/Timing
1383158-PI6C557-05QLEX
Integrated Circuits (ICs) - Clock/Timing - Application Specific Clock/Timing 1383158-PI6C557-05QLEX
Win Source Part Number: 1383158-PI6C557-05QL EX Category: Integrated Circuits (ICs)>Clock/Timing>A pplication Specific Clock/Timing Package: Tape & Reel Frequency - Max: 200MHz Number of Circuits: 1 Standard Package: 3,000 pcs Input: HCSL, Crystal Output: HCSL, LVDS PLL: Yes Main Purpose: Ethernet, PCI Express (PCIe) Voltage - Supply: 3.135V ~ 3.465V Mounting Type: Surface Mount Package / Case: 20-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 44 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Base Product Number: PI6C557 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1383158-PI6C557-05QLEX
Category: Integrated Circuits (ICs)>Clock/Timing>Application Specific Clock/Timing
Package: Tape & Reel
Frequency - Max: 200MHz
Number of Circuits: 1
Standard Package: 3,000 pcs
Input: HCSL, Crystal
Output: HCSL, LVDS
PLL: Yes
Main Purpose: Ethernet, PCI Express (PCIe)
Voltage - Supply: 3.135V ~ 3.465V
Mounting Type: Surface Mount
Package / Case: 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 44 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Base Product Number: PI6C557
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Singapore, Singapore
TSSOP Clock and Timing IC
763-PI6C557-05QLEX
TSSOP Clock and Timing IC 763-PI6C557-05QLEX
IC CLOCK GENERATOR TSSOP Product overview: PI6C557-05QLEX from Diodes Incorporated is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-PI6C557-05QLEX can be used for catalog matching and distributor lookup.

IC CLOCK GENERATOR TSSOP Product overview: PI6C557-05QLEX from Diodes Incorporated is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-PI6C557-05QLEX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Application Specific - PI6C557-05QLEX - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
PI6C557-05QLEX
Clock/Timing - Application Specific PI6C557-05QLEX
IC CLOCK GENERATOR TSSOP

IC CLOCK GENERATOR TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Phase-locked Loops (PLL) IC Clocks IC Timers IC Clocks
Product Number 31-PI6C557-05QLEXTR-ND 1383158-PI6C557-05QLEX 763-PI6C557-05QLEX PI6C557-05QLEX
Product Name Application Specific Clock/Timing Integrated Circuits (ICs) - Clock/Timing - Application Specific Clock/Timing TSSOP Clock and Timing IC Clock/Timing - Application Specific
Bus Interface LVDS; HCSL LVDS; HCSL, LVDS HCSL, LVDS
Package Type Surface Mount; TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" 20-TSSOP (0.173", 4.40mm Width) Tape & Reel (TR) Surface Mount; Surface Mount
Supply Voltage 3.13 to 3.46 volts 3.13 to 3.46 volts 3.13 to 3.46 volts
Frequency 200 MHz 200 MHz 200 MHz 200 MHz
Unlock Full Specs
to access all available technical data