Clock Fanout Buffer (Distribution) IC 3:8 200MHz 32-VFQFN Exposed Pad
IC CLOCK BUFF 3:8 200MHZ 32TQFN
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | PI6C49X0208ZHIE-ND | PI6C49X0208ZHIE |
| Product Name | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Fanout Buffer (Distribution); Clock Driver | Clock Driver |
| Bus Interface | CMOS | |
| Package Type | Surface Mount; 32-VFQFN Exposed Pad | Surface Mount; Surface Mount |
| Supply Voltage | 2.38 to 3.46 volts |