Manufacturer: Diodes Incorporated
Win Source Part Number: 804241-PI6C49X0204CW
Packaging: Tube
Type: Fanout Buffer (Distribution)
Mounting Style: SMD
Frequency - Max: 200MHz
Number of Circuits: 1
Input: LVCMOS
Output: LVCMOS
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 97
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.425V ~ 3.6V
"Clock Fanout Buffer (Distribution) IC 1:4 200MHz 8-SOIC (0.154"", 3.90mm Width)"
IC CLOCK BUFFER 1:4 200MHZ 8SOIC
| Win Source Electronics | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 804241-PI6C49X0204CWIE | PI6C49X0204CWIE-ND | PI6C49X0204CWIE |
| Product Name | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI6C49X0204CWIE | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Clock Driver | Fanout Buffer (Distribution); Clock Driver | Clock Driver |
| Bus Interface | CMOS; LVCMOS | LVCMOS | |
| Package Type | Surface Mount | Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Surface Mount; Surface Mount |