Manufacturer: Diodes Incorporated
Win Source Part Number: 889244-PI6C49X0204AW
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Family Name: PI6C49
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC CLK BUFFER 1:4 200MHZ 8SOIC
IC CLK BUFFER 1:4 200MHZ 8SOIC
"Clock Clock Buffer IC 1:4 200MHz 8-SOIC (0.154"", 3.90mm Width)"
1 TO 4 SINGLE ENDED BUFFER
1 TO 4 SINGLE ENDED BUFFER
| Win Source Electronics | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 889244-PI6C49X0204AWIEX | 31-PI6C49X0204AWIEXDKR-ND | PI6C49X0204AWIEX | PI6C49X0204AWIEX |
| Product Name | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI6C49X0204AWIEX | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers | Clock Buffers, Drivers |
| Device Type | Clock Driver | Clock Driver; Clock Generator | Clock Driver | Clock Buffer; Clock Driver |
| Package Type | Surface Mount; 8-SOIC | Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Surface Mount; Surface Mount | Surface Mount; SOIC; Surface Mount |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |