DIODES Incorporated Logic - Logic - Translators, Level Shifters - PI6C49X0201WIEX PI6C49X0201WIEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 889243-PI6C49X0201WI EX Operating Temperature Range: -40°C ~ 85°C (TA) Features: Mixed Signal Translator Unidirectional 1 Circuit 1 Channel - 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: PI6C49 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 889243-PI6C49X0201WI EX Operating Temperature Range: -40°C ~ 85°C (TA) Features: Mixed Signal Translator Unidirectional 1 Circuit 1 Channel - 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: PI6C49 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - PI6C49X0201WIEX - 889243-PI6C49X0201WIEX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - PI6C49X0201WIEX
889243-PI6C49X0201WIEX
Logic - Logic - Translators, Level Shifters - PI6C49X0201WIEX 889243-PI6C49X0201WIEX
Manufacturer: Diodes Incorporated Win Source Part Number: 889243-PI6C49X0201WI EX Operating Temperature Range: -40°C ~ 85°C (TA) Features: Mixed Signal Translator Unidirectional 1 Circuit 1 Channel - 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: PI6C49 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 889243-PI6C49X0201WIEX
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Mixed Signal Translator Unidirectional 1 Circuit 1 Channel - 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: PI6C49
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Translators, Level Shifters - 31-PI6C49X0201WIEXTR-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
31-PI6C49X0201WIEXTR-ND
Translators, Level Shifters 31-PI6C49X0201WIEXTR-ND
Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 8-SOIC

Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 8-SOIC

Buy Now Datasheet
Translators, Level Shifters - 31-PI6C49X0201WIEXDKR-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
31-PI6C49X0201WIEXDKR-ND
Translators, Level Shifters 31-PI6C49X0201WIEXDKR-ND
IC XLTR MS UNIDIR 8-SOIC

IC XLTR MS UNIDIR 8-SOIC

Buy Now Datasheet
Translators, Level Shifters - 31-PI6C49X0201WIEXCT-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
31-PI6C49X0201WIEXCT-ND
Translators, Level Shifters 31-PI6C49X0201WIEXCT-ND
IC XLTR MS UNIDIR 8-SOIC

IC XLTR MS UNIDIR 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - PI6C49X0201WIEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
PI6C49X0201WIEX
Integrated Circuits (ICs) - Logic - Translators, Level Shifters PI6C49X0201WIEX
IC TRNSLTR UNIDIRECTIONAL 8SOIC

IC TRNSLTR UNIDIRECTIONAL 8SOIC

Supplier's Site
Translators, Level Shifters - PI6C49X0201WIEX - ODG (Origin Data Global)
Shenzhen, China
Translators, Level Shifters
PI6C49X0201WIEX
Translators, Level Shifters PI6C49X0201WIEX
IC TRNSLTR UNIDIRECTIONAL 8SOIC

IC TRNSLTR UNIDIRECTIONAL 8SOIC

Supplier's Site Datasheet
Logic - Translators, Level Shifters - PI6C49X0201WIEX - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
PI6C49X0201WIEX
Logic - Translators, Level Shifters PI6C49X0201WIEX
IC TRNSLTR UNIDIRECTIONAL 8SOIC

IC TRNSLTR UNIDIRECTIONAL 8SOIC

Supplier's Site Datasheet
Translators, Level Shifters - PI6C49X0201WIEX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
PI6C49X0201WIEX
Translators, Level Shifters PI6C49X0201WIEX
Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 8-SOIC

Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 889243-PI6C49X0201WIEX 31-PI6C49X0201WIEXTR-ND PI6C49X0201WIEX PI6C49X0201WIEX PI6C49X0201WIEX PI6C49X0201WIEX
Product Name Logic - Logic - Translators, Level Shifters - PI6C49X0201WIEX Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters Translators, Level Shifters Logic - Translators, Level Shifters Translators, Level Shifters
Logic Family TTL; LVCMOS; PECL; LVDS ECL; PECL; LVDS; HCSL, LVDS, LVHSTL, LVPECL, SSTL
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 1899033 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family LVCMOS/LVTTL
Package Type SSOP; TSSOP; TSSOP
Output Type 3-State; 3 State
View Details
SN74GTLPH306 8-Bit LVTTL-to-GTLP Bus Transceiver - 74GTLPH306DGVRE4 - Texas Instruments
Specs
Logic Family TTL; GTL
Package Type SOIC,TSSOP,TVSOP
Input Voltage 3.15 to 3.45 volts
View Details
5 suppliers
Translators, Level Shifters - 74AXP1T34GX - Quarktwin Technology Ltd.
Specs
Package Type 4-XFDFN Exposed Pad
Output Type Push-Pull
Features RoHS
View Details