DIODES Incorporated Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers PI6C49S1510BZDIEX

Description
Win Source Part Number: 1126972-PI6C49S1510B ZDIEX Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Type: Fanout Buffer (Distribution) Package: Tape & Reel (TR) Frequency - Max: 1.5 GHz Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Input: LVCMOS, LVTTL, Crystal Output: HCSL, LVCMOS, LVDS, LVPECL Voltage - Supply: 2.375V ~ 3.465V Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-TQFN (7x7) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: 31-PI6C49S1510BZDIEX TR
Request a Quote Datasheet
Description
Win Source Part Number: 1126972-PI6C49S1510B ZDIEX Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Type: Fanout Buffer (Distribution) Package: Tape & Reel (TR) Frequency - Max: 1.5 GHz Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Input: LVCMOS, LVTTL, Crystal Output: HCSL, LVCMOS, LVDS, LVPECL Voltage - Supply: 2.375V ~ 3.465V Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-TQFN (7x7) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: 31-PI6C49S1510BZDIEX TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
1126972-PI6C49S1510BZDIEX
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 1126972-PI6C49S1510BZDIEX
Win Source Part Number: 1126972-PI6C49S1510B ZDIEX Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Type: Fanout Buffer (Distribution) Package: Tape & Reel (TR) Frequency - Max: 1.5 GHz Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Input: LVCMOS, LVTTL, Crystal Output: HCSL, LVCMOS, LVDS, LVPECL Voltage - Supply: 2.375V ~ 3.465V Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-TQFN (7x7) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: 31-PI6C49S1510BZDIEX TR

Win Source Part Number: 1126972-PI6C49S1510BZDIEX
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Type: Fanout Buffer (Distribution)
Package: Tape & Reel (TR)
Frequency - Max: 1.5 GHz
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Input: LVCMOS, LVTTL, Crystal
Output: HCSL, LVCMOS, LVDS, LVPECL
Voltage - Supply: 2.375V ~ 3.465V
Package / Case: 48-VFQFN Exposed Pad
Supplier Device Package: 48-TQFN (7x7)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Other Names: 31-PI6C49S1510BZDIEXTR

Buy Now Datasheet
Clock Buffers, Drivers - 31-PI6C49S1510BZDIEXCT-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
31-PI6C49S1510BZDIEXCT-ND
Clock Buffers, Drivers 31-PI6C49S1510BZDIEXCT-ND
IC CLK BUFFER 3:10 1.5GHZ 48TQFN

IC CLK BUFFER 3:10 1.5GHZ 48TQFN

Buy Now Datasheet
Clock Buffers, Drivers - 31-PI6C49S1510BZDIEXDKR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
31-PI6C49S1510BZDIEXDKR-ND
Clock Buffers, Drivers 31-PI6C49S1510BZDIEXDKR-ND
IC CLK BUFFER 3:10 1.5GHZ 48TQFN

IC CLK BUFFER 3:10 1.5GHZ 48TQFN

Buy Now Datasheet
Clock Buffers, Drivers - 31-PI6C49S1510BZDIEXTR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
31-PI6C49S1510BZDIEXTR-ND
Clock Buffers, Drivers 31-PI6C49S1510BZDIEXTR-ND
IC CLK BUFFER 3:10 1.5GHZ 48TQFN

IC CLK BUFFER 3:10 1.5GHZ 48TQFN

Buy Now Datasheet
Clock Buffers, Drivers - PI6C49S1510BZDIEX - ODG (Origin Data Global)
Shenzhen, China
Clock Buffers, Drivers
PI6C49S1510BZDIEX
Clock Buffers, Drivers PI6C49S1510BZDIEX
CLOCK BUFFER V-QFN7070-48 T&R 3K

CLOCK BUFFER V-QFN7070-48 T&R 3K

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category IC Clocks IC Clocks IC Clocks
Product Number 1126972-PI6C49S1510BZDIEX 31-PI6C49S1510BZDIEXCT-ND PI6C49S1510BZDIEX
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Clock Buffers, Drivers Clock Buffers, Drivers
Device Type Clock Driver Fanout Buffer (Distribution); Clock Driver Fanout Buffer (Distribution); Clock Driver
Bus Interface CMOS; ECL; PECL; LVPECL; LVDS; HCSL, LVCMOS, LVDS, LVPECL LVPECL; LVCMOS HCSL, LVCMOS, LVDS, LVPECL
Package Type Surface Mount; 48-VFQFN Exposed Pad Surface Mount; 48-VFQFN Exposed Pad Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - RV-3149-C3-32.768KHZ-OPTION-A-TB-QC - Quarktwin Technology Ltd.
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
2 suppliers
Clock/Timing - Application Specific - ADN2811ACPZ-CML - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2660 MHz
View Details
Real Time Clocks - 1913504P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOP; SOP
Operating Temperature -40 C (-40 F)
View Details
Clock and Timing IC - 728-CY22381SXI-183 - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface CMOS
Package Type Tube
Supply Voltage 3.13 to 3.46 volts
View Details
2 suppliers