Manufacturer: Diodes Incorporated
Win Source Part Number: 889242-PI6C49S1510AZ
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 48-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: PI6C49
Categories: Integrated Circuits (ICs)
Case / Package: 48-TQFN (7x7)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 40 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: PI6C49S1510AZDIEX-ND
Clock Fanout Buffer (Distribution) IC 3:21 1.5GHz 48-VFQFN Exposed Pad
Clock Fanout Buffer (Distribution) IC 3:21 1.5GHz 48-VFQFN Exposed Pad
Clock Fanout Buffer (Distribution) IC 3:21 1.5GHz 48-VFQFN Exposed Pad
FANOUT BUFFER, 1.5GHZ, -40 TO 85DEG C
IC CLOCK BUFFER MUX 3:11 48TQFN
IC CLOCK BUFFER MUX 3:11 48TQFN
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 889242-PI6C49S1510AZDIEX | PI6C49S1510AZDIEXDICT-ND | 29AK3750 | PI6C49S1510AZDIEX | PI6C49S1510AZDIEX |
| Product Name | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI6C49S1510AZDIEX | Clock Buffers, Drivers | Fanout Buffer, 1.5Ghz, -40 To 85Deg C Diodes Inc. | Clock/Timing - Clock Buffers, Drivers | Clock Buffers, Drivers |
| Device Type | Clock Driver | Fanout Buffer (Distribution); Clock Driver | Clock Generator | Clock Driver | Fanout Buffer (Distribution); Clock Driver |
| Package Type | Surface Mount; 48-TQFN (7x7) | Surface Mount; 48-VFQFN Exposed Pad | Surface Mount; Surface Mount | Surface Mount; Surface Mount | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |