DIODES Incorporated Clock Buffers, Drivers PI6C4911510FAIE

Description
Clock Fanout Buffer (Distribution), Multiplexer IC 2:10 1.5GHz 32-TQFP
Request a Quote Datasheet
Description
Clock Fanout Buffer (Distribution), Multiplexer IC 2:10 1.5GHz 32-TQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - PI6C4911510FAIE-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
PI6C4911510FAIE-ND
Clock Buffers, Drivers PI6C4911510FAIE-ND
Clock Fanout Buffer (Distribution), Multiplexer IC 2:10 1.5GHz 32-TQFP

Clock Fanout Buffer (Distribution), Multiplexer IC 2:10 1.5GHz 32-TQFP

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
1178309-PI6C4911510FAIE
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 1178309-PI6C4911510FAIE
Win Source Part Number: 1178309-PI6C4911510F AIE Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Type: Fanout Buffer (Distribution), Multiplexer Package: Tray Frequency - Max: 1.5 GHz Number of Circuits: 1 Standard Package: 250 Mounting: SMD (SMT) Input: CML, LVDS, LVPECL, SSTL Output: LVPECL Voltage - Supply: 2.375V ~ 3.6V Package / Case: 32-TQFP Supplier Device Package: 32-TQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Base Product Number: PI6C4911510

Win Source Part Number: 1178309-PI6C4911510FAIE
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Type: Fanout Buffer (Distribution), Multiplexer
Package: Tray
Frequency - Max: 1.5 GHz
Number of Circuits: 1
Standard Package: 250
Mounting: SMD (SMT)
Input: CML, LVDS, LVPECL, SSTL
Output: LVPECL
Voltage - Supply: 2.375V ~ 3.6V
Package / Case: 32-TQFP
Supplier Device Package: 32-TQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Base Product Number: PI6C4911510

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - PI6C4911510FAIE - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
PI6C4911510FAIE
Clock/Timing - Clock Buffers, Drivers PI6C4911510FAIE
IC CLOCK BUFFER MUX 2:10 32TQFP

IC CLOCK BUFFER MUX 2:10 32TQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number PI6C4911510FAIE-ND 1178309-PI6C4911510FAIE PI6C4911510FAIE
Product Name Clock Buffers, Drivers Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution), Multiplexer; Clock Driver Clock Driver Clock Driver
Bus Interface LVPECL ECL; PECL; LVPECL; LVPECL
Package Type Surface Mount; 32-TQFP Surface Mount; 32-TQFP Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-SOP8-5101A - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 1.2 to 5.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9901KP-REEL - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 200 MHz
View Details
Specs
Device Type Yes with Bypass; Clock Generator
Bus Interface 1
Package Type SSOP
View Details
Clock Generators, PLLs, Frequency Synthesizers - SI51211-A1EAFMR - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; 8-WFDFN Exposed Pad
View Details