Clock Fanout Buffer (Distribution), Multiplexer IC 2:10 1.5GHz 32-TQFP Exposed Pad
Manufacturer: Diodes Incorporated
Win Source Part Number: 930498-PI6C4911510FA
Operating Temperature Range: -40°C ~ 85°C
Package: 32-TQFP Exposed Pad
Package: Tube
Mounting: Surface Mount
Family Name: PI6C4911510
Categories: Integrated Circuits (ICs)
Case / Package: 32-TQFP (7x7)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 36 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC CLOCK BUFFER MUX 2:10 32TQFP
| DigiKey | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | PI6C4911510FAEIE-ND | 930498-PI6C4911510FAEIE | PI6C4911510FAEIE |
| Product Name | Clock Buffers, Drivers | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI6C4911510FAEIE | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Fanout Buffer (Distribution), Multiplexer; Clock Driver | Clock Driver | Clock Driver |
| Bus Interface | LVPECL | ||
| Package Type | Surface Mount; 32-TQFP Exposed Pad | Surface Mount; 32-TQFP (7x7) | Surface Mount; Surface Mount |