"Clock Fanout Buffer (Distribution) IC 1:6 1.5GHz 24-TSSOP (0.173"", 4.40mm Width)"
1 TO 6 XTAL/ LVCMOS/ DIFF TO LVP
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | PI6C4911506-06LIEX-ND | PI6C4911506-06LIEX |
| Product Name | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Fanout Buffer (Distribution); Clock Driver | Clock Driver |
| Bus Interface | LVPECL | |
| Package Type | Surface Mount; TSSOP; "24-TSSOP (0.173"", 4.40mm Width)" | Surface Mount; Surface Mount |