DIODES Incorporated Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI6C4911505LIE PI6C4911505LIE

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 889236-PI6C4911505LI E Operating Temperature Range: -40°C ~ 85°C Package: 20-TSSOP (0.173", 4.40mm Width) Package: Tube Mounting: Surface Mount Family Name: PI6C4911505 Categories: Integrated Circuits (ICs) Case / Package: 20-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 74 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 36 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 889236-PI6C4911505LI E Operating Temperature Range: -40°C ~ 85°C Package: 20-TSSOP (0.173", 4.40mm Width) Package: Tube Mounting: Surface Mount Family Name: PI6C4911505 Categories: Integrated Circuits (ICs) Case / Package: 20-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 74 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 36 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI6C4911505LIE
889236-PI6C4911505LIE
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI6C4911505LIE 889236-PI6C4911505LIE
Manufacturer: Diodes Incorporated Win Source Part Number: 889236-PI6C4911505LI E Operating Temperature Range: -40°C ~ 85°C Package: 20-TSSOP (0.173", 4.40mm Width) Package: Tube Mounting: Surface Mount Family Name: PI6C4911505 Categories: Integrated Circuits (ICs) Case / Package: 20-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 74 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 36 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 889236-PI6C4911505LIE
Operating Temperature Range: -40°C ~ 85°C
Package: 20-TSSOP (0.173", 4.40mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: PI6C4911505
Categories: Integrated Circuits (ICs)
Case / Package: 20-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 74
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 36 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Clock Buffers, Drivers - PI6C4911505LIE-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
PI6C4911505LIE-ND
Clock Buffers, Drivers PI6C4911505LIE-ND
"Clock Fanout Buffer (Distribution), Multiplexer IC 2:5 1.5GHz 20-TSSOP (0.173"", 4.40mm Width)"

"Clock Fanout Buffer (Distribution), Multiplexer IC 2:5 1.5GHz 20-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - PI6C4911505LIE - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
PI6C4911505LIE
Clock/Timing - Clock Buffers, Drivers PI6C4911505LIE
IC CLOCK BUFFER MUX 2:5 20TSSOP

IC CLOCK BUFFER MUX 2:5 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 889236-PI6C4911505LIE PI6C4911505LIE-ND PI6C4911505LIE
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI6C4911505LIE Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Fanout Buffer (Distribution), Multiplexer; Clock Driver Clock Driver
Package Type Surface Mount; 20-TSSOP Surface Mount; TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" Surface Mount; Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1898627 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; Pdip
Operating Temperature 0.0 C (32 F)
View Details
Clock/Timing - Application Specific - ADF4169WCCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY28329ZXC - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 133 MHz
View Details
I²C Real-Time Clock Module - RV-3032-C7 - Micro Crystal AG
Specs
Device Type Real Time Clock
Bus Interface I2C
Package Type Surface Mount
View Details