DIODES Incorporated Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI6C48545LEX PI6C48545LEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 889228-PI6C48545LEX Operating Temperature Range: -40°C ~ 85°C Package: 20-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: PI6C48545 Categories: Integrated Circuits (ICs) Case / Package: 20-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 889228-PI6C48545LEX Operating Temperature Range: -40°C ~ 85°C Package: 20-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: PI6C48545 Categories: Integrated Circuits (ICs) Case / Package: 20-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI6C48545LEX
889228-PI6C48545LEX
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI6C48545LEX 889228-PI6C48545LEX
Manufacturer: Diodes Incorporated Win Source Part Number: 889228-PI6C48545LEX Operating Temperature Range: -40°C ~ 85°C Package: 20-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: PI6C48545 Categories: Integrated Circuits (ICs) Case / Package: 20-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 889228-PI6C48545LEX
Operating Temperature Range: -40°C ~ 85°C
Package: 20-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: PI6C48545
Categories: Integrated Circuits (ICs)
Case / Package: 20-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Clock Buffers, Drivers - 31-PI6C48545LEXTR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
31-PI6C48545LEXTR-ND
Clock Buffers, Drivers 31-PI6C48545LEXTR-ND
"Clock Fanout Buffer (Distribution), Multiplexer IC 2:4 650MHz 20-TSSOP (0.173"", 4.40mm Width)"

"Clock Fanout Buffer (Distribution), Multiplexer IC 2:4 650MHz 20-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Clock Buffers, Drivers - PI6C48545LEX - ODG (Origin Data Global)
Shenzhen, China
Clock Buffers, Drivers
PI6C48545LEX
Clock Buffers, Drivers PI6C48545LEX
IC CLOCK BUFFER MUX 2:4 20TSSOP

IC CLOCK BUFFER MUX 2:4 20TSSOP

Supplier's Site Datasheet
Clock/Timing - Clock Buffers, Drivers - PI6C48545LEX - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
PI6C48545LEX
Clock/Timing - Clock Buffers, Drivers PI6C48545LEX
IC CLOCK BUFFER MUX 2:4 20TSSOP

IC CLOCK BUFFER MUX 2:4 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 889228-PI6C48545LEX 31-PI6C48545LEXTR-ND PI6C48545LEX PI6C48545LEX
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI6C48545LEX Clock Buffers, Drivers Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Fanout Buffer (Distribution), Multiplexer; Clock Driver Fanout Buffer (Distribution), Multiplexer; Clock Driver Clock Driver
Package Type Surface Mount; 20-TSSOP Surface Mount; TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" Surface Mount; Surface Mount Surface Mount; Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Bus Interface LVDS LVDS
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CYI9531ZXC - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 133 MHz
View Details
Real Time Clocks - ECS-RTC-3225-5609 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Clock Generators, PLLs, Frequency Synthesizers - CY22050KZXC-149-ND - DigiKey
Specs
Device Type Clock Generator
Package Type Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
Features / Standards Lead-Free
View Details
2 suppliers
BQ32000 Serial RTC with Battery Backup and Trickle Charge - BQ32000DR - Texas Instruments
Specs
Device Type Real Time Clock
Package Type SOIC
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
10 suppliers