The PI6C48535-11BLIEX is a high-performance clock buffer designed for low jitter and low skew applications. It supports a maximum output frequency of 500 MHz and features four pairs of differential LVPECL outputs. The device allows for selectable clock and crystal inputs, accepting LVCMOS and LVTTL input levels. It exhibits ultra-low additive phase jitter of less than 0.05 ps at a typical frequency of 156.25 MHz, with a maximum output skew of 30 ps and part-to-part skew of 200 ps. The propagation delay is a maximum of 1.5 ns, and the device operates with a 3.3V power supply. It is pin-to-pin compatible with ICS8535-11 and ICS8535-31, making it suitable for applications requiring clock translation and distribution, particularly in data communications and telecommunications. The operating temperature range is from -40°C to 85°C, and the product is available in a 20-pin TSSOP package.
Clock Fanout Buffer (Distribution), Multiplexer IC 2:4 500 MHz 20-TSSOP (0.173", 4.40mm Width)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | PI6C48535-11BLIEX |
| Product Name | Clock Buffers, Drivers |
| Output Configuration | Inverting |
| Supply Voltage | 3.13 to 3.46 volts |
| Switching Frequency | 500000 kHz |