The PI6C48535-01LE is a high-performance clock buffer designed for low skew applications, featuring a maximum operation frequency of 500 MHz. It provides four differential LVPECL outputs from two selectable single-ended clock inputs (CLK0 and CLK1), which accept LVCMOS or LVTTL signal levels. The device exhibits a maximum output skew of 80 ps and part-to-part skew of 150 ps, with a maximum propagation delay of 1.9 ns. Operating on a 3.3V power supply, the PI6C48535-01LE is suitable for a wide temperature range of -40°C to 85°C. It includes a clock enable (CLK_EN) function that synchronizes the clock outputs with the selected input clock, allowing for flexible clock distribution in data and telecommunications applications. The device is packaged in a 20-pin TSSOP format, which is Pb-free and compliant with green standards.
Clock Fanout Buffer (Distribution), Multiplexer IC 2:4 500 MHz 20-TSSOP (0.173", 4.40mm Width)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | PI6C48535-01LE |
| Product Name | Clock Buffers, Drivers |
| Output Configuration | Inverting |
| Supply Voltage | 3 to 3.6 volts |
| Switching Frequency | 500000 kHz |