DIODES Incorporated Clock Buffers, Drivers PI6C48533-01LE

Description
"Clock Fanout Buffer (Distribution), Multiplexer IC 2:4 800MHz 20-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet
Description
"Clock Fanout Buffer (Distribution), Multiplexer IC 2:4 800MHz 20-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - PI6C48533-01LE-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
PI6C48533-01LE-ND
Clock Buffers, Drivers PI6C48533-01LE-ND
"Clock Fanout Buffer (Distribution), Multiplexer IC 2:4 800MHz 20-TSSOP (0.173"", 4.40mm Width)"

"Clock Fanout Buffer (Distribution), Multiplexer IC 2:4 800MHz 20-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI6C48533-01LE - 804530-PI6C48533-01LE - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI6C48533-01LE
804530-PI6C48533-01LE
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI6C48533-01LE 804530-PI6C48533-01LE
Manufacturer: Diodes Incorporated Win Source Part Number: 804530-PI6C48533-01L E Packaging: Tube Type: Fanout Buffer (Distribution), Multiplexer Mounting Style: SMD Frequency - Max: 800MHz Number of Circuits: 1 Input: CML, HCSL, LVDS, LVHSTL, LVPECL, SSTL Output: LVPECL Part Status: Obsolete (End Of Life) Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-TSSOP Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 74 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V Part Number Series: PI6C48533

Manufacturer: Diodes Incorporated
Win Source Part Number: 804530-PI6C48533-01LE
Packaging: Tube
Type: Fanout Buffer (Distribution), Multiplexer
Mounting Style: SMD
Frequency - Max: 800MHz
Number of Circuits: 1
Input: CML, HCSL, LVDS, LVHSTL, LVPECL, SSTL
Output: LVPECL
Part Status: Obsolete (End Of Life)
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 20-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 74
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 3.6V
Part Number Series: PI6C48533

Buy Now
Clock/Timing - Clock Buffers, Drivers - PI6C48533-01LE - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
PI6C48533-01LE
Clock/Timing - Clock Buffers, Drivers PI6C48533-01LE
IC CLK BUFFER 2:4 800MHZ 20TSSOP

IC CLK BUFFER 2:4 800MHZ 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number PI6C48533-01LE-ND 804530-PI6C48533-01LE PI6C48533-01LE
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI6C48533-01LE Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution), Multiplexer; Clock Driver Clock Driver Clock Driver
Bus Interface LVPECL ECL; PECL; LVPECL; LVPECL
Package Type Surface Mount; TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" Surface Mount Surface Mount; Surface Mount
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9517-2ABCPZ - 910035-AD9517-2ABCPZ - Win Source Electronics
Specs
Device Type Clock Generator
Package Type Surface Mount; 48-LFCSP-VQ (7x7)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Application Specific Clock/Timing - CY2SSTV857ZXC-32T - Quarktwin Technology Ltd.
Specs
Device Type Clock Driver
Bus Interface SSTL
Package Type Surface Mount; 48-TFSOP (0.240\", 6.10mm Width)
View Details
2 suppliers
Real Time Clocks - 1897238 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type sop
Features / Standards RoHS
View Details
Real Time Clocks - ECS-RTC-3225-5609 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details