Manufacturer: Diodes Incorporated
Win Source Part Number: 061614-PI6C410MAE
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Crystal
Output: Clock
Main Purpose: Intel CPU, PCI Express (PCIe)
Family Name: PI6C410
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 56-TSSOP
Supply Voltage - Operating: 3.135 V to 3.465 V
Maximum Input Frequency: 400MHz
Differential - Input and Output: No/Yes
Alternative Parts (Cross-Reference): 954206BGT; 954206BG; 954206BGLFT; 954206BGLF;
Introduction Date: November 10, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
IC CLK GEN INTEL PCI-EX 56-TSSOP Product overview: PI6C410MAE from Diodes Incorporated is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-PI6C410MAE can be used for catalog matching and distributor lookup.
IC CLK GEN INTEL PCI-EX 56-TSSOP
Intel CPU, PCI Express (PCIe) Clock/Frequency Generator, Multiplexer IC 400MHz 1 Output 56-TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks |
| Product Number | 061614-PI6C410MAE | 763-PI6C410MAE | PI6C410MAE | PI6C410MAE |
| Product Name | Clock/Timing - Clock/Timing - Application Specific - PI6C410MAE | TSSOP Clock and Timing IC | Clock/Timing - Application Specific | Application Specific Clock/Timing |
| Device Type | Clock Generator | Clock Generator | Clock Generator | |
| Bus Interface | Clock | Clock | Clock | |
| Package Type | Surface Mount; 56-TSSOP | Tube | Surface Mount; Surface Mount | Surface Mount; 56-TFSOP (0.240\", 6.10mm Width) |
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts | 3.13 to 3.46 volts |