DIODES Incorporated Clock Generators, PLLs, Frequency Synthesizers PI6C2402WE

Description
PLL Clock Driver IC 134MHz 1 8-SOIC (0.154", 3.90mm Width)
Description
PLL Clock Driver IC 134MHz 1 8-SOIC (0.154", 3.90mm Width)
Datasheet
Datasheet Summary
Powered by GS/AI

The PI6C2402WE is a Phase-Locked Loop (PLL) clock driver designed for high-performance clock distribution in networking and synchronous DRAM applications. It features a clock doubler function, providing a 2X output frequency from the input clock signal. The device offers zero input-to-output delay, ensuring minimal skew and jitter, with cycle-to-cycle jitter specified at a maximum of ±150 ps. Operating at a supply voltage of 3.3V, the PI6C2402WE includes an on-chip series damping resistor at the clock output to reduce noise and electromagnetic interference (EMI). It is packaged in an 8-pin SOIC format, which is Pb-free and compliant with green standards. The device supports clock frequencies up to 134 MHz for commercial applications and 100 MHz for industrial applications, making it suitable for a variety of high-speed digital systems. Engineers may find this product beneficial for applications requiring multiple clock outputs with low skew and jitter characteristics, particularly in server, workstation, and PC environments.

Datasheet Summary
Powered by GS/AI

The PI6C2402WE is a Phase-Locked Loop (PLL) clock driver designed for high-performance clock distribution in networking and synchronous DRAM applications. It features a clock doubler function, providing a 2X output frequency from the input clock signal. The device offers zero input-to-output delay, ensuring minimal skew and jitter, with cycle-to-cycle jitter specified at a maximum of ±150 ps. Operating at a supply voltage of 3.3V, the PI6C2402WE includes an on-chip series damping resistor at the clock output to reduce noise and electromagnetic interference (EMI). It is packaged in an 8-pin SOIC format, which is Pb-free and compliant with green standards. The device supports clock frequencies up to 134 MHz for commercial applications and 100 MHz for industrial applications, making it suitable for a variety of high-speed digital systems. Engineers may find this product beneficial for applications requiring multiple clock outputs with low skew and jitter characteristics, particularly in server, workstation, and PC environments.

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - PI6C2402WE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
PI6C2402WE
Clock Generators, PLLs, Frequency Synthesizers PI6C2402WE
PLL Clock Driver IC 134MHz 1 8-SOIC (0.154", 3.90mm Width)

PLL Clock Driver IC 134MHz 1 8-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PI6C2402WE - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
PI6C2402WE
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers PI6C2402WE
IC PLL CLOCK DRIVER 8-SOIC

IC PLL CLOCK DRIVER 8-SOIC

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number PI6C2402WE PI6C2402WE
Product Name Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Driver Clock Generator
Bus Interface TTL; TTL
Package Type Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width) Surface Mount; Surface Mount
Supply Voltage 3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5609-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
4 suppliers
Clock/Timing - Application Specific - AD9524BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 1000 MHz
View Details
 - SI51214-B1DAGMR - Rochester Electronics
Specs
Device Type Real Time Clock; Clock Generator
Features / Standards RoHS
View Details
4 suppliers
Real Time Clocks - 2195-RV-8263-C8-32.768KHZ-20PPM-TA-QATR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 0.9000 to 5.5 volts
View Details