DIODES Incorporated Clock Generators, PLLs, Frequency Synthesizers PI6C22405-1HWIEX

Description
"IC 220MHz 1 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"IC 220MHz 1 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - PI6C22405-1HWIEX-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
PI6C22405-1HWIEX-ND
Clock Generators, PLLs, Frequency Synthesizers PI6C22405-1HWIEX-ND
"IC 220MHz 1 8-SOIC (0.154"", 3.90mm Width)"

"IC 220MHz 1 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 1379458-PI6C22405-1HWIEX - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
1379458-PI6C22405-1HWIEX
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 1379458-PI6C22405-1HWIEX
Win Source Part Number: 1379458-PI6C22405-1H WIEX Category: Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Product Status: Obsolete Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Base Product Number: PI6C22405 Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Voltage - Supply: 2.375V ~ 3.6V Output: TTL Number of Circuits: 1 PLL: Yes Input: TTL Frequency - Max: 220MHz Divider/Multiplier: No/No

Win Source Part Number: 1379458-PI6C22405-1HWIEX
Category: Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Product Status: Obsolete
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Base Product Number: PI6C22405
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
ECCN: EAR99
Voltage - Supply: 2.375V ~ 3.6V
Output: TTL
Number of Circuits: 1
PLL: Yes
Input: TTL
Frequency - Max: 220MHz
Divider/Multiplier: No/No

Buy Now Datasheet
Singapore, Singapore
Clock and Timing IC
728-PI6C22405-1HWIEX
Clock and Timing IC 728-PI6C22405-1HWIEX
IC ZERO DELAY CLK BUFF 1:5 8SOIC Product overview: PI6C22405-1HWIEX from Diodes Incorporated is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PI6C22405-1HWIEX can be used for catalog matching and distributor lookup.

IC ZERO DELAY CLK BUFF 1:5 8SOIC Product overview: PI6C22405-1HWIEX from Diodes Incorporated is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PI6C22405-1HWIEX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - PI6C22405-1HWIEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
PI6C22405-1HWIEX
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers PI6C22405-1HWIEX
IC ZERO DELAY CLK BUFF 1:5 8SOIC

IC ZERO DELAY CLK BUFF 1:5 8SOIC

Supplier's Site
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PI6C22405-1HWIEX - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
PI6C22405-1HWIEX
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers PI6C22405-1HWIEX
IC ZERO DELAY CLK BUFF 1:5 8SOIC

IC ZERO DELAY CLK BUFF 1:5 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Timers IC Clocks IC Clocks
Product Number PI6C22405-1HWIEX-ND 1379458-PI6C22405-1HWIEX 728-PI6C22405-1HWIEX PI6C22405-1HWIEX PI6C22405-1HWIEX
Product Name Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock and Timing IC Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator Clock Generator Clock Generator
Bus Interface TTL TTL; TTL TTL TTL; TTL
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" 8-SOIC (0.154", 3.90mm Width) Tape & Reel (TR) SOIC Surface Mount; Surface Mount
Supply Voltage 2.38 to 3.6 volts 2.38 to 3.6 volts 2.38 to 3.6 volts 2.38 to 3.6 volts
Unlock Full Specs
to access all available technical data