IC CLOCK BUFF 1:4 28-SSOP Product overview: PI6C20400SHEX from Diodes Incorporated is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-PI6C20400SHEX can be used for catalog matching and distributor lookup.
IC CLOCK BUFF 1:4 28-SSOP
| ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Timers | IC Clocks |
| Product Number | 763-PI6C20400SHEX | PI6C20400SHEX |
| Product Name | SSOP Clock and Timing IC | Clock/Timing - Application Specific |
| Bus Interface | Clock | |
| Package Type | Tape & Reel (TR) | Surface Mount; Surface Mount |
| Supply Voltage | 3.13 to 3.46 volts | |
| Frequency | 100 MHz | 100 MHz |