DIODES Incorporated Clock Buffers, Drivers PI6C18551WEX

Description
"Clock Fanout Buffer (Distribution) IC 1:4 160MHz 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"Clock Fanout Buffer (Distribution) IC 1:4 160MHz 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - PI6C18551WEX-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
PI6C18551WEX-ND
Clock Buffers, Drivers PI6C18551WEX-ND
"Clock Fanout Buffer (Distribution) IC 1:4 160MHz 8-SOIC (0.154"", 3.90mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:4 160MHz 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI6C18551WEX - 061606-PI6C18551WEX - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI6C18551WEX
061606-PI6C18551WEX
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI6C18551WEX 061606-PI6C18551WEX
Manufacturer: Diodes Incorporated Win Source Part Number: 061606-PI6C18551WEX Packaging: Reel - TR Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: CMOS, TTL Output: CMOS, TTL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 3.135 V to 5.25 V Maximum Input Frequency: 160MHz Alternative Parts (Cross-Reference): 551MILFT; PI6C18551WE; PI6C18551W; Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Diodes Incorporated
Win Source Part Number: 061606-PI6C18551WEX
Packaging: Reel - TR
Type: Fanout Buffer (Distribution)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: CMOS, TTL
Output: CMOS, TTL
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3.135 V to 5.25 V
Maximum Input Frequency: 160MHz
Alternative Parts (Cross-Reference): 551MILFT; PI6C18551WE; PI6C18551W;
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Clock Buffers, Drivers - PI6C18551WEX - ODG (Origin Data Global)
Shenzhen, China
Clock Buffers, Drivers
PI6C18551WEX
Clock Buffers, Drivers PI6C18551WEX
IC CLK BUFFER 1:4 160MHZ 8SOIC

IC CLK BUFFER 1:4 160MHZ 8SOIC

Supplier's Site Datasheet
Clock/Timing - Clock Buffers, Drivers - PI6C18551WEX - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
PI6C18551WEX
Clock/Timing - Clock Buffers, Drivers PI6C18551WEX
IC CLK BUFFER 1:4 160MHZ 8SOIC

IC CLK BUFFER 1:4 160MHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number PI6C18551WEX-ND 061606-PI6C18551WEX PI6C18551WEX PI6C18551WEX
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI6C18551WEX Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution); Clock Driver Clock Driver Fanout Buffer (Distribution); Clock Driver Clock Driver
Bus Interface CMOS; TTL CMOS; TTL; CMOS, TTL CMOS, TTL
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" Surface Mount; 8-SOIC Surface Mount; SOIC; Surface Mount Surface Mount; Surface Mount
Supply Voltage 3.13 to 5.25 volts 3.13 to 5.25 volts 3.13 to 5.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5609-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
4 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI51210-B13515-GM - Lingto Electronic Limited
Specs
Device Type Clock Generator
View Details
2 suppliers
CD4046B CMOS Micropower Phase-Locked Loop - CD4046BNSRG4 - Texas Instruments
Specs
Bus Interface CMOS
Package Type PDIP,SO,TSSOP
Supply Voltage 3 to 18 volts
View Details
3 suppliers
Clock/Timing - Real Time Clocks - RV-3029-C3-32.768KHZ-OPTION-B-TB-QA - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface I2C; I²C, 2-Wire Serial
Features / Standards Programmable
View Details