DIODES Incorporated Clock Buffers, Drivers PI6C18551WE

Description
"Clock Fanout Buffer (Distribution) IC 1:4 160MHz 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"Clock Fanout Buffer (Distribution) IC 1:4 160MHz 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - PI6C18551WE-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
PI6C18551WE-ND
Clock Buffers, Drivers PI6C18551WE-ND
"Clock Fanout Buffer (Distribution) IC 1:4 160MHz 8-SOIC (0.154"", 3.90mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:4 160MHz 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI6C18551WE - 142410-PI6C18551WE - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI6C18551WE
142410-PI6C18551WE
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI6C18551WE 142410-PI6C18551WE
Manufacturer: Diodes Incorporated Win Source Part Number: 142410-PI6C18551WE Packaging: Tube/Rail Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: CMOS, TTL Output: CMOS, TTL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 3.135 V to 5.25 V Maximum Input Frequency: 160MHz Alternative Parts (Cross-Reference): 551MILFT; PI6C18551WEX; PI6C18551W; Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Quantity per package: 97

Manufacturer: Diodes Incorporated
Win Source Part Number: 142410-PI6C18551WE
Packaging: Tube/Rail
Type: Fanout Buffer (Distribution)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: CMOS, TTL
Output: CMOS, TTL
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3.135 V to 5.25 V
Maximum Input Frequency: 160MHz
Alternative Parts (Cross-Reference): 551MILFT; PI6C18551WEX; PI6C18551W;
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Quantity per package: 97

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - PI6C18551WE - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
PI6C18551WE
Clock/Timing - Clock Buffers, Drivers PI6C18551WE
IC CLK BUFFER 1:4 160MHZ 8SOIC

IC CLK BUFFER 1:4 160MHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number PI6C18551WE-ND 142410-PI6C18551WE PI6C18551WE
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI6C18551WE Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution); Clock Driver Clock Driver Clock Driver
Bus Interface CMOS; TTL CMOS; TTL; CMOS, TTL
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" Surface Mount; 8-SOIC Surface Mount; Surface Mount
Supply Voltage 3.13 to 5.25 volts 3.13 to 5.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock and Timing IC - 690-RV-3032-C7-32.768KHZ-2.5PPM-TA-QC - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Supply Voltage 1.3 to 5.5 volts
Operating Temperature -40 C (-40 F)
View Details
5 suppliers
Clock/Timing - Application Specific - AD9547BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 725 MHz
View Details
Real Time Clocks - 50-ECS-RTC-3225-5609-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
4 suppliers
CDC318A 1-Line To 18-Line Clock Driver With  I2C Control Interface - CDC318ADLR - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface LVTTL, TTL
Package Type SSOP
View Details
6 suppliers