Pericom Semiconductor Corp. Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI6C185-02BQEX PI6C185-02BQEX

Description
Manufacturer: Pericom Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1084787-PI6C185-02BQ EX Categories: Clock/Timing - Clock Buffers,Drivers Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: Pericom Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1084787-PI6C185-02BQ EX Categories: Clock/Timing - Clock Buffers,Drivers Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI6C185-02BQEX - 1084787-PI6C185-02BQEX - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI6C185-02BQEX
1084787-PI6C185-02BQEX
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI6C185-02BQEX 1084787-PI6C185-02BQEX
Manufacturer: Pericom Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1084787-PI6C185-02BQ EX Categories: Clock/Timing - Clock Buffers,Drivers Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage

Manufacturer: Pericom
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1084787-PI6C185-02BQEX
Categories: Clock/Timing - Clock Buffers,Drivers
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 1084787-PI6C185-02BQEX
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI6C185-02BQEX
Device Type Clock Driver
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5609-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
4 suppliers
Clock Generators, PLLs, Frequency Synthesizers - CY2292SL-1V1 - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Package Type Surface Mount; SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 3 to 3.6 volts
View Details
Application Specific Clock/Timing - CY2SSTV855ZXI - Quarktwin Technology Ltd.
Specs
Device Type Clock Driver
Bus Interface SSTL
Package Type Surface Mount; SSOP; 28-TSSOP (0.173\", 4.40mm Width)
View Details
2 suppliers
Clock Synthesizers - 412933P - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type SSOP; SSOP
View Details